location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 124A Cyan Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
124A Cyan Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6001A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160412429 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1139659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2025 09:10:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2021
Product end of life date
Bullet Points HP 124A Cyan Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Standard Yield
  • - Colour toner page yield: 2000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP 124 toner cartridges work with:
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
2000 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
HP
OEM code
Q6001A
Total amount of recycled materials used for making
20%
Country of origin
Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
410 mm
Depth
92 mm
Height
109 mm
Weight
700 g
Packaging data
Package width
410 mm
Package depth
109 mm
Package height
92 mm
Package weight
1 kg
Brand-specific features
HP GTIN (EAN/UPC)
829160412429
Other features
Print technology
Laser printing
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1165 x 980 x 964 mm
Pallet size (EU)
1200 x 760 x 964 mm
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
19 pc(s)
Stacking number for pallet
4 pc(s)
Harmonized System (HS) code
84439990
Pallet gross width
116.5 cm
Pallet gross length
98 cm
Pallet gross height
96.4 cm
Pallet gross weight
122 g
Pallet weight (EU)
97 g
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
24 pc(s)
Master (outer) cases per pallet (EU)
19 pc(s)
Master (outer) cases per pallet
120 pc(s)
Products per pallet
120 pc(s)
Products per pallet (EU)
95 pc(s)
Brand Image Product code Product Stock Price from
Imation

Imation 27370 toner cartridge Cyan
(show image)
27370 27370 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE Compatible HEWLETT PACKARD Color LaserJet CM1015 / 1600 / 2600N / 2605, cyan, ca. 2.000 Pages
(show image)
16.10.1110 Compatible HEWLETT PACKARD Color LaserJet CM1015 / 1600 / 2600N / 2605, cyan, ca. 2.000 Pages 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
629418 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)