location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus Camedia C-180 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camedia C-180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2132592
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:06:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus Camedia C-180 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.1 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 4x Digital zoom: 4x
  • - Video recording 320 x 240 pixels
  • - Nickel-Metal Hydride (NiMH)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:01:33
Uk has collected 6 expert reviews for Olympus Camedia C-180 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-22 23:01:21
A 2-megapixel sensor used to be considered adequate for an entry-level camera. At under £100, Olympuss Camedia C-180 certainly has an entry-level price, but with five megapixels behind its fixed lens, it records at a higher resolution than most. It...
80%
Cameras.co.uk
Updated:
2011-09-22 23:01:23
There are no real surprises with the Olympus C-180. It is a basic point and shoot digital camera that does the job it sets out to do. It does not have an optical zoom lens and for me this is a big limitation. Although there are not a lot of digital camera...
68%
pocket-lint.com
Updated:
2011-09-22 23:01:28
The C-180 is a technophobes delight as it is so simple to use, but it takes great photos and would make an ideal gift thanks to the low price.
80%
digicamreview.co.uk
Updated:
2011-09-22 23:01:33
The Olympus Camedia C-180 / D-435, is available from £119 | $149 - and is a compact 5 megapixel digital camera, with no optical zoom lens and a 1.5" TFT screen. The camera is enclosed in a compact silver plastic body. The Olympus optical...
0%
trustedreviews.com
Updated:
2011-09-22 23:01:30
It's a tricky business writing these 1,000-word reviews. Sometimes, as with last week's review of the impressive Olympus C-7070 1,000 words simply wasn't enough to do the camera justice. Other times, like right now for example, I'm wondering what I should...
60%