location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 1000 hair and beard trimmer QG415/13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 1000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
hair and beard trimmer QG415/13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QG415/13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103733352 show
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:24:34
The date of the most recent change of this product data-sheet in Icecat.
Philips QG415/13 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Built to last
Built to last

All of our grooming products are built to last. They come with a 2-year worldwide guarantee and worldwide voltage compatibility, and they never need to be oiled.

Waterproof
Waterproof

Easy to clean by simply rinsing this groomer under the tap.

Beard trimming comb
Beard trimming comb

Keep your beard at exactly the length you like. Choose from 18 length settings in 1 mm increments (1-18 mm) by using the beard comb on the full-sized trimmer.

Skin-friendly high-performance
Skin-friendly high-performance

Blades stay extra-sharp to always cut hairs neatly and effectively, but have rounded blade tips and combs to prevent irritation.

Hair clipping comb
Hair clipping comb

Keep your hair neat and styled to exactly the length you like by selecting one of up to 18 different length settings on the hair-clipping comb, in 3/20"/ 1 mm increments.

High performance trimmer
High performance trimmer

Easily create perfect stubble or clean lines around the edge of your beard. This high-performance trimmer with full metal guard delivers a professional, groomed look.

Quick 1-hour charge
Quick 1-hour charge

Up to 50 minutes of cordless power after 1 hour charging.

Philips Green Logo

Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant environmental improvement in one or more of the Philips Green Focal Areas — Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

Performance
Product colour *
Black, Red
Number of length steps *
18
Minimum hair length
1 mm
Maximum hair length
1.8 cm
Suitable for entire body *
No
Self-sharpening blade
Yes
Ergonomics
Cordless
Yes
Built-in display
Yes
Waterproof
Yes
Power
Power source *
AC/Battery
Operating time *
50 min
Power
Rechargeable *
Yes
Charging time
1 h
Battery technology
Nickel-Metal Hydride (NiMH)
Fast charging
Yes
AC input voltage
100-240 V
Mains power
Yes
Other features
Oil-free maintenance
Yes
Turbo Power
Yes
Packaging content
Cleaning brush
Yes
Attachment combs
Beard
Technical details
1 beard comb
Yes