location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco HD9712/11 coffee maker Fully-auto Espresso machine 1.6 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9712/11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9712/11
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010374678 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 20:56:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saeco HD9712/11 coffee maker Fully-auto Espresso machine 1.6 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1.6 L
  • - Coffee beans, Ground coffee
  • - Built-in grinder Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - 1500 W
  • - Stainless steel
More>>>
Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Number of grinder settings
8
Coffee beans capacity
350 g
Built-in milk frother
Yes
Milk tank
Yes
Milk tank capacity
0.5 L
Number of spouts
2
Hot water system *
No
Adjustable temperature
Yes
Steam pipe
Yes
Cup warmer
Yes
Appliance placement *
Countertop
Water filter
Yes
Product type *
Espresso machine
Water tank capacity *
1.6 L
Coffee input type *
Coffee beans, Ground coffee
Number of water boilers
2
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Americano making
No
Ristretto making
No
Latte making
Yes
Latte Macchiato making
Yes
Cooking functions & programs
Mocha making
No
Lungo making
No
Caffe Crema making
Yes
Hot milk making
No
Tea making
No
Hot chocolate making
No
Chocolate milk making
No
Orzo making
No
Ergonomics
Housing material
Plastic, Stainless steel
Control type *
Buttons, Rotary
Built-in display *
Yes
Removable water tank
Yes
Product colour *
Stainless steel
Removable brewing/infusion unit
Yes
Cord length
0.8 m
Power
Power *
1500 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
280 mm
Depth
370 mm
Height
420 mm
Weight
16.5 kg
Other features
Pump pressure
15 bar
Country of production
Italy
On/off switch
Yes