location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cafissimo Tuttocaffè HD8602/99 coffee maker Capsule coffee machine 0.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cafissimo Check ‘Cafissimo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tuttocaffè
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8602/99
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8602/99
Category:
Machine used to make coffee.
Coffee Makers Check ‘Cafissimo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cafissimo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:37:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cafissimo Tuttocaffè HD8602/99 coffee maker Capsule coffee machine 0.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Capsule coffee machine 0.7 L
  • - Coffee capsule
  • - Coffee making Espresso making
  • - 1850 W
  • - Black, White
More>>>
Performance
Built-in grinder *
No
Hot water system *
No
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
0.7 L
Coffee input type *
Coffee capsule
Country of origin
Romania
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Ergonomics
Control type *
Buttons
Ergonomics
Built-in display *
No
Removable water tank
Yes
Product colour *
Black, White
Cord length
0.8 m
360° rotational base
Yes
Power
Power *
1850 W
AC input voltage
220–240
AC input frequency
50 Hz
Weight & dimensions
Weight
4 kg
Other features
Cable length
0.8 m