location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco GranBaristo Avanti HD8967/47 coffee maker Fully-auto Espresso machine 1.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GranBaristo Avanti
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8967/47
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8967/47
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020051240 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 20:56:43
The date of the most recent change of this product data-sheet in Icecat.
Saeco HD8967/47 user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Saeco GranBaristo Avanti HD8967/47 coffee maker Fully-auto Espresso machine 1.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1.7 L
  • - Coffee beans, Ground coffee
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - Bluetooth
  • - 1900 W
  • - Anthracite, Stainless steel
More>>>
Enjoy 18 beverages at your fingertips

Enjoy an unparalled variety of drinks to suit any occasion. Whether you crave for an espresso, a cofffee or a milk based recipe, your Super-automatic machine delivers a perfect in-cup result with no hassle and in no time!

One-touch Cappuccino and Latte Macchiato with milk carafe
One-touch Cappuccino and Latte Macchiato with milk carafe

Enjoy super creamy cappuccino and Latte Macchiato at the perfect temperature, in the easiest way possible. Simply pour milk into the carafe, plug it into the machine, and select your preferred beverage. Whether it's a cappuccino or frothed milk, your drink will be served within seconds, with a splash-free flow at the ideal temperature.

Adjust the length, 6 aroma strength and 5 grinder settings
Adjust the length, 6 aroma strength and 5 grinder settings

This Super-Automatic machine offers an abundance of indulgent options to customize your beverage to your taste. You can easily personalize and memorize length, strength and temperature for each drink. Feel free to explore, experiment and dream up any drink!

Adjust and store up to 6 user profiles
Adjust and store up to 6 user profiles

Store your personal coffee settings in the easily accessible personal user profiles. You will be able to drink espresso, coffee, cappuccino and all other drinks always as you prefer, at the touch of a button.

20,000 cups of finest coffee with durable ceramic grinders
20,000 cups of finest coffee with durable ceramic grinders

Our grinders are made of high-tech ceramic: exceptionally hard and precise. Fresh beans are gently ground, without risk of overheating: extracting all the best flavors and aroma, delivering a superior coffee taste for at least 20,000 cups.

Perfect milk foam thanks to Latte Perfetto technology
Perfect milk foam thanks to Latte Perfetto technology

Every coffee you prepare will be topped with a silky, milk layer that beckons the taste buds. The milk carafe froths the milk twice, then pours a splash free creamy layer into your cup at just the right temperature. The carafe can also be stored conveniently in the fridge and it is incredibly hygienic.

Variable brewing pressure for coffee and espresso
Variable brewing pressure for coffee and espresso

The Saeco GranBaristo offers an unparalleled variety of drinks to suit any occasion thanks to the patented VariPresso brewing chamber. The secret is in the adjustable brewing pressure; set it on high for an intense, rich espresso, or lower the pressure for a long, classic coffee.

Iconic stainless steel finishing, shaped to precision
Iconic stainless steel finishing, shaped to precision

Every minute detail of this machine was designed and crafted to the highest quality. The stainless steel finishing, inspired by Italian design and craftsmanship will stand the test of time in any classic or modern kitchen. An elegant vision of pure design, your machine will look as refined as the coffee it makes.

Customize and save each drink easily via the App

The Saeco Avanti App offers you our most advanced Espresso coffee experience. It provides you access to a world of indulgent Variety of coffee specialties customized exactly to your taste. You can easily personalize and memorize strength, length, temperature and taste for each drink. Explore, experiment and dream up any number of delectable drinks from the comfort of your chair, and store an endless number of drinks in your App.

Clean milk residues after every use with milk clean function
Clean milk residues after every use with milk clean function

The unique one-touch carafe quick clean allows you to thoroughly rinse the milk system at your convenience after every use

Enhanced control of your machine via the advanced display
Enhanced control of your machine via the advanced display

The advanced display shows you all relevant information to easily interact with your machine and get the best performance. The combination of icons and text will guide you through all customisation options and important maintenance activities.

One-finger removable brewing group for an effortless clean
One-finger removable brewing group for an effortless clean

The Saeco GranBaristo is the only fully automatic espresso machine to offer a brewing group that can be removed using just one finger for an effortless cleaning.

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Number of grinder settings
5
Coffee beans capacity
270 g
Adjustable coffee strength *
Yes
Milk tank
Yes
Milk tank capacity
0.5 L
Number of spouts
2
Hot water system *
Yes
Heating system
Boiler
Adjustable temperature
Yes
Number of temperature settings
3
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.7 L
Coffee input type *
Coffee beans, Ground coffee
Automatic anti-calc
Yes
Dishwasher-proof parts
Yes
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Americano making
Yes
Ristretto making
Yes
Latte making
Yes
Latte Macchiato making
Yes
Mocha making
No
Lungo making
No
Caffe Crema making
Yes
Hot milk making
No
Cooking functions & programs
Tea making
No
Hot chocolate making
No
Chocolate milk making
No
Orzo making
No
Ergonomics
Housing material
Plastic, Stainless steel
Built-in display *
Yes
Display type
LCD
Used capsules container capacity
20 pc(s)
Removable water tank
Yes
Product colour *
Anthracite, Stainless steel
Removable drip tray
Yes
Removable brewing/infusion unit
Yes
Cord length
0.8 m
Bluetooth
Yes
Calc indicator
Yes
Power
Power *
1900 W
AC input voltage
230 V
AC input frequency
50 Hz
Auto power off
Yes
Weight & dimensions
Width
205 mm
Depth
460 mm
Height
360 mm
Weight
13 kg
Technical details
Maximum cup height
16.5 cm
Other features
Pump pressure
15 bar
Country of production
Italy
Apple devices compatibility
iPad 3, iPad 4, iPad mini
On/off switch
Yes