location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy S5 neo SM-G903F 12.9 cm (5.1") Single SIM Android 5.1 4G 2 GB 16 GB 2800 mAh Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S5 neo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-G903F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-G903FZDABTU show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy S5 neo SM-G903F 12.9 cm (5.1") Single SIM Android 5.1 4G 2 GB 16 GB 2800 mAh Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.9 cm (5.1") 1920 x 1080 pixels
  • - 1.6 GHz
  • - 2 GB 16 GB MicroSD (TransFlash), MicroSDHC, MicroSDXC 128 GB
  • - 4G Single SIM MicroSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.1 Near Field Communication (NFC)
  • - Single camera 16 MP
  • - Lithium-Ion (Li-Ion) 2800 mAh
  • - Android 5.1
More>>>
Display
Display diagonal *
12.9 cm (5.1")
Display technology marketing name
Super AMOLED
Panel type
OLED
Display resolution *
1920 x 1080 pixels
Display number of colours
16.78 million colours
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor cores
8
Processor frequency *
1.6 GHz
64-bit computing
Yes
Storage
RAM capacity *
2 GB
RAM type
LPDDR3
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
128 GB
Camera
Rear camera resolution (numeric) *
16 MP
Rear camera resolution
4608 x 3456 pixels
Digital zoom
4x
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Sensor type
CMOS
Video capture resolution (max)
1920 x 1080 pixels
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Geotagging
Yes
Self-timer
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
SIM card type *
MicroSIM
2G standards
Edge, GPRS, GSM
3G standards *
HSPA+, HSUPA, UMTS
4G standard *
LTE
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.1
Bluetooth profiles
A2DP, AVRCP, HFP, HID, HSP, MAP, OPP, PAN, PBAP, SAP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
800, 850, 900, 1800, 2100, 2600 MHz
Tethering (modem-mode)
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
USB port
Yes
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Messaging
Instant messaging (IM)
Yes
E-mail
Yes
Navigation
GPS (satellite)
Yes
GLONASS
Yes
Position location *
Yes
Design
Form factor *
Bar
Product colour *
Gold
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, Stopwatch, To-do list
Speakerphone
Yes
Personalization
Icons, Menu, Shortcuts, Widgets
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 5.1
App distribution platform
Google Play
Office support
Yes
Google applications
Google Play, YouTube
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
2800 mAh
Talk time (3G) *
15 h
Browsing time (Wi-Fi)
13 h
Browsing time (3G)
10 h
Browsing time (4G)
11 h
Continuous audio playback time
73 h
Continuous video playback time
13 h
Sensors
Orientation sensor
Yes
Endurance
International Protection (IP) code *
IP67
Weight & dimensions
Width
72.5 mm
Depth
8.1 mm
Height
142 mm
Weight *
145 g
Certificates
Head SAR (EU)
0.457 W/kg
Body SAR (EU)
0.583 W/kg
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
USB
Headset included
Yes
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-13 02:06:43
Uk has collected 45 expert reviews for Samsung Galaxy S5 neo SM-G903F 12.9 cm (5.1") Single SIM Android 5.1 4G 2 GB 16 GB 2800 mAh Gold and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
3g.co.uk
Updated:
2016-11-13 02:06:43
The Samsung Galaxy S5 never really made many waves – it was a nice enough phone but didn't really make headlines. Samsung has brought out the Neo essentially to extend the phone's shelf life.It comes at a reasonable price – around £20 a month on Three wit...
Good Pre installed apps with Touchwiz, Longer lasting battery, Priced to sell...
Bad Performance not quite as good Galaxy S5, Plastic chassis, Not ultra cool looking...
Bottom line Samsung has brought us a reworked version of the Galaxy S5, but this time it has the benefits of removable battery and expandable storage...
90%
alphr.com
Updated:
2016-11-13 02:06:43
The Samsung Galaxy S5 Neo is an intriguing product. Not because of any new technology it offers, but because of its identity. Although it has appeared on shelves at mobile phone shops across the UK relatively recently, it's not actually an all that new sm...
Bottom line In the final analysis, it's impossible not to be impressed with the Samsung Galaxy S5 Neo. If you can get on with the design, which isn't the most attractive in the world, its combination of performance, battery life, camera quality and a reasonable price...
80%
expertreviews.co.uk
Updated:
2016-11-13 02:06:43
It sounds strange, but Samsung's had previous form with its Neo devices, with the Galaxy S3 received the same treatment in 2014. Essentially Samsung is offering a cheaper, but still recognisable alternative, to the original S5. The Galaxy S5 Neo is reason...
Bottom line In some respects, the Samsung Galaxy S5 Neo is a reminder of just how good the original Galaxy S5 was. It had an incredible battery life, a great camera and a gorgeous display, and for some, this will be more than enough reason to choose this over its clo...
100%
expertreviews.co.uk
Updated:
2017-03-18 05:25:18
It's been almost two years since we've seen a Neo leave Samsung's doors. Since then, we've seen the Korean firm double down on a pretty rigid smartphone launch structure, a structure that the Neo doesn't quite fit itself in. Will we see another Galaxy Neo...
Bottom line In some respects, the Samsung Galaxy S5 Neo is a reminder of just how good the original Galaxy S5 was. It had an incredible battery life, a great camera and a gorgeous display, and for some, this will be more than enough reason to choose this over its clo...
100%
knowyourmobile.com
Updated:
2018-02-15 06:26:50
Basically, Samsung made a big switch in recent years to making most of its phones sealed unibody designs; it started with the higher-end models of course, such as the Galaxy S6 and onwards, but now with the Galaxy A3, Galaxy A5, and Galaxy A7 (also the Ga...
Good Great battery life, Good camera, Excellent display, removable battery, waterproof...
Bad Low onboard storage, lacks top-end processing power for gaming, ugly as sin...
Bottom line Surprisingly good, actually. It may look like a bulldog chewing a wasp but it has a lot of practical features, some of which are to a very high standard; notably the display, camera, and battery. If you favour features and pragmatism over aesthetics this...
80%
notebookcheck.net
Updated:
2016-11-13 02:06:43
New revision. The Galaxy S5 Neo from Samsung is the new version of the former flagship smartphone Galaxy S5. Is it an inexpensive alternative to the current Galaxy S6?...
Good sturdy chassis, dust-resistant and waterproof, great display, good camera, replaceable battery, microSD-slot, good battery runtimes, low temperatures...
Bad performance worse compared to the predecessor, SoC throttles under sustained load, limited options for videos, fingerprint scanner was waived...
Bottom line The Samsung Galaxy S5 Neo is "recycling" on a very high level. The previous flagship smartphone has been improved in some respects, but the performance of the SoC is reduced and some features have been removedPositive aspects of the Galaxy S5 Neo are stil...
87%
laptopmedia.com
Updated:
2016-11-13 02:06:43
Last year's Samsung flagship device, the Galaxy S5, was received with mixed feelings, but the majority of users gave positive feedback and were overall satisfied with its design, performance, features, etc. Still, there were many consumers that didn't enj...
Good Dust and waterproof certificate (IP67), Extremely durable battery, Many features and pre-installed apps coming with TouchWiz, Low outer temperatures even during heavy load...
Bad Lower performance than the Galaxy S5...
Bottom line Galaxy S5 Neo is a refreshed version of the standard Galaxy S5. The main difference between the two devices is in the SoC as the newer model boasts an Exynos CPU, which provides slightly better overall performance, but at the same time has a very positive...
0%
Brand Image Product code Product Stock Price from
Samsung Galaxy S5 Active SM-G870A 12.9 cm (5.1") Single SIM 4G Micro-USB 2 GB 16 GB 2800 mAh Camouflage Samsung Galaxy S5 Active SM-G870A 12.9 cm (5.1") Single SIM 4G Micro-USB 2 GB 16 GB 2800 mAh Camouflage
(show image)
SM-G870ADGEATT SM-G870A 0.00
(excl. VAT)
0 (incl. VAT)