location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J680DW multifunction printer Inkjet A4 6000 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J680DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J680DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766749206 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:26:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-J680DW multifunction printer Inkjet A4 6000 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 128 MB
  • - 8.04 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
6000 x 1200 DPI
Print speed (ISO/IEC 24734) mono
12 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, File, Image, Memory card, OCR, USB
Image formats supported
JPG, TIF
Input colour depth
30 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ICA, TWAIN, WIA
Fax
Faxing *
Colour faxing
Fax resolution (black)
203 x 203 DPI
Modem speed
14.4 Kbit/s
Fax memory
200 pages
Auto-redialing
Yes
Fax broadcasting
50 locations
Features
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Philippines
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
20 sheets
Paper input type
Paper tray
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Coated paper, Envelopes, Glossy paper, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
2L, Executive, Index card, L, Letter
Envelopes sizes
C5, Com-10, DL
Photo paper sizes
10x15, 13x18, 13x20
Custom media width
148 - 215.9 mm
Custom media length
148 - 355.6 mm
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, SSID, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS
Online services supported
Box, Dropbox, Evernote, Flickr, Google Drive, OneDrive, OneNote, Picasa
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
MMC, MMC Mobile, MMC+, MMCmicro, MS Duo, MS PRO Duo, MicroSD (TransFlash), MiniSD, MiniSDHC, SD, SDHC, SDXC
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
19 W
Power consumption (ready)
3.5 W
Power consumption (sleep)
1.3 W
Power consumption (off)
0.2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64
Mobile operating systems supported
Android, Windows Phone, iOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
20 - 33 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
245 mm
Depth
455 mm
Height
470 mm
Weight
8.04 kg
Packaging data
Package width
477 mm
Package depth
249 mm
Package height
457 mm
Package weight
9.31 kg
Packaging content
Bundled software
Brother ControlCenter 2 Brother ControlCenter 4 Nuance Paperport 14 SE
Other features
PictBridge
Yes
Noise level
50 dB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:14
Uk has collected 3 expert reviews for Brother MFC-J680DW multifunction printer Inkjet A4 6000 x 1200 DPI Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-14 19:50:14
Being designed to be left on – to send and or receive faxes – the Brother MFC-J680DW has an extra press of a button on the TFT screen which adds a couple of seconds to boot time. Shutdown also has another press to remind you that you are turning the fax o...
75%
Country Distributor
Deutschland 1 distributor(s)