location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS491 video switch VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS491
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS491 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051964425427 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:55:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VS491 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS491 video switch VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: VGA
  • - 1920 x 1440 pixels
  • - Silver
More>>>
Ports & interfaces
Video port type *
VGA
VGA (D-Sub) ports quantity
5
VGA (D-Sub) input ports
1
VGA (D-Sub) output ports
4
Video in
4 x HDB-15 Female (Blue)
Video out
1 x HDB-15 Female (Blue)
DC-in jack
Yes
Features
Material
Metal, Plastic
Product colour
Silver
Maximum operating distance
10 m
Rack mounting
Yes
Bandwidth
150 MHz
Maximum resolution
1920 x 1440 pixels
Rack capacity
1U
Input impedance
75 Ω
Features
Output impedance
75 Ω
Power
Power consumption (typical)
1.35 W
Weight & dimensions
Width
120 mm
Depth
65.2 mm
Height
44 mm
Weight
180 g
Packaging content
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
ATEN VS261 video switch DVI ATEN VS261 video switch DVI
(show image)
VS261 VS261 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS1601 video switch VGA ATEN VS1601 video switch VGA
(show image)
VS1601 VS1601 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS461 4-Port DVI/Audio Switch ATEN VS461 4-Port DVI/Audio Switch
(show image)
VS461 VS461 4-Port DVI/Audio Switch 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS231 video switch Component ATEN VS231 video switch Component
(show image)
VS231 VS231 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0404 video switch VGA ATEN VS0404 video switch VGA
(show image)
VS0404 VS0404 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS431 video switch Component ATEN VS431 video switch Component
(show image)
VS431 VS431 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)