location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-E550WSP label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSe/HGe/TZe Wi-Fi QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-E550WSP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-E550WSP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766751001 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 263676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:06:02
The date of the most recent change of this product data-sheet in Icecat.
Brother PT-E550WSP user manual (14.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (7.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother PT-E550WSP label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSe/HGe/TZe Wi-Fi QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 180 x 360 DPI
  • - Maximum printing width: 2.4 cm Print speed: 30 mm/sec
  • - Built-in barcodes: AZTECCODE, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Data Matrix, EAN128, EAN13, EAN8, GS1 COMPOSITE, GS1 DataBar, ISBN-2, ISBN-5, ITF, MaxiCode, Micro QR Code, PDF417, POSTNET, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired & Wireless
  • - USB port Wi-Fi
  • - Display: LCD Backlight display
  • - 3.53 kg
More>>>
Printing
Print technology *
Thermal transfer
Maximum resolution *
180 x 360 DPI
Print speed *
30 mm/sec
Maximum printing width *
2.4 cm
Maximum print height
1.8 cm
Vertical printing
Yes
Text alignment
Justify, Right, Center, Left
Paper handling
Autocutter
Yes
Maximum label width
2.4 cm
Maximum label length
8 m
Ports & interfaces
Connectivity technology *
Wired & Wireless
Ethernet LAN *
No
Wi-Fi *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Internal memory
6 MB
Built-in barcodes
AZTECCODE, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Data Matrix, EAN128, EAN13, EAN8, GS1 COMPOSITE, GS1 DataBar, ISBN-2, ISBN-5, ITF, MaxiCode, Micro QR Code, PDF417, POSTNET, QR Code, UPC-A, UPC-E
Number of symbols
384
Number of fonts
14
Tape type
HSe/HGe/TZe
Tape cutting
Automatic
Number of styles
10
Number of printing lines (max)
7
Underline
Yes
Cutter
Yes
Design
Product colour *
Black, Orange
Keyboard number of keys
70
Built-in display
Yes
Display *
LCD
Backlight display
Yes
Display number of lines
3 lines
Display number of characters
16
Keyboard layout
QWERTY
Power
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Auto power off
Yes
Rechargeable
Yes
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
System requirements
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Mobile operating systems supported
Android 1.6, Android 2.0, Android 2.1, Android 2.2, Android 2.3, Android 3.0, Android 3.1, Android 3.2, Android 4.0, Android 4.1, Android 4.2, Android 4.3, Android 4.4, Android 5.0
Weight & dimensions
Width
135 mm
Depth
396 mm
Height
420 mm
Weight
3.53 kg
Packaging data
Package weight
4.33 kg
Packaging content
Cables included
AC
Cartridge(s) included
Yes
Cartridges quantity
4 pc(s)
Drivers included
Yes
Quick start guide
Yes
Warranty card
Yes
AC adapter included
Yes
Carrying case
Yes
Logistics data
Harmonized System (HS) code
84433210
Pallet gross height
15.2 cm
Pallet gross weight
175.2 kg
Master (outer) cases per pallet
12 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
36 pc(s)
Technical details
Autoincrement
Yes
Font size
9 (6pt, 9pt, 12pt, 18pt, 24pt, 36pt, 42pt, 48pt, Auto)
Layout alignment
Horizontal, Vertical
Multi-block
99 blocks
Pallet type
800 x 1200 mm
Other features
Label type
3.5mm, 6mm, 9mm, 12mm, 18mm, 24mm
Memory capacity
18297 characters
Number of label formats
6
Label memory
99 label(s)
Country of origin
China
Keys quantity
70 keys
Languages support
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Norwegian, Polish, Portuguese, Slovak, Slovenian, Swedish, Turkish
Number of languages
20
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:30:32
Uk has collected 3 expert reviews for Brother PT-E550WSP label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSe/HGe/TZe Wi-Fi QWERTY and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
DigitalReviews.net
Updated:
2019-12-01 14:30:32
For some trades an industrial labeller is essential. For others it's a nice to have tool. I am one of those folks that hate to label people but love to label things....So when 4Cabling sent us the Brother P-Touch E550WVP Industrial Labeller, we were keen...
Bottom line We rate it a solid 9/10 because of its ease of use, versatility, neat printing and decent pricing (AUD325). Minor point as noted: could do with a better resolution screen.Highly recommended for anyone with a professional need to label the stuff they work...
0%
pcmag.com
Updated:
2019-12-01 14:30:32
Depending on your point of view, the Brother P-touch Edge PT-E550W ($349.95) label printer is either very different from, or surprisingly similar to, models like the Editors' Choice Brother P-touch PT-H500LI$119.99 at Amazon. The key difference is that th...
Good Easy to use. Prints by itself or from a PC. Wi-Fi and USB connections. Automatic cutter. QWERTY keyboard. Rechargeable battery.
Bad A little too big and heavy to qualify as a truly handheld printer...
Bottom line Although aimed at installers who need to label lots of cables and connection panels, the Brother P-touch Edge PT-E550W can also function as a general-purpose portable label printer...
80%
Country Distributor
France 1 distributor(s)