location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SmartFit Conform Back Support

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartFit Conform Back Support
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K60412WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896604129 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 297185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
SmartFit® System
SmartFit® System

Allows you to select your ideal, personal height setting using the color-coded fitting chart so you can set your back rest in a position that provides the most comfort and support for your spine and lumbar

Height Adjustable
Height Adjustable

Slide the base up or down to your comfort color to set your back rest at the ideal height, providing the maximum comfort and support for your spine and lumbar while sitting in a chair

Four Independent Springs
Four Independent Springs

Conform to your body type and articulate with any subtle movements in your posture so you always have great support to leave your back muscles more relaxed

Ventilated Supports
Ventilated Supports

Dissipates heat when you sit in the chair for long periods of time, keeping your back cool and dry for a more comfortable sitting experience

Removable, Washable Fabric
Removable, Washable Fabric

Simply slide the covers off the supports and place them in a washing machine in case of accidental drink or food spill, or you just when to freshen up the fabric

Features
Product colour *
Black
Product type *
Mesh back support
Certification
TAA
Weight & dimensions
Width *
438 mm
Depth
140 mm
Weight & dimensions
Height *
408 mm
Weight
1.39 kg
Logistics data
Package width
46 mm
Package depth
31 mm
Package height
450 mm
Package weight
4.99 kg
Country Distributor
Nederland 5 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 1 distributor(s)
Portugal 1 distributor(s)