location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 841/874 PageWide XL Printhead

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
841/874 PageWide XL Printhead
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1Q19A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793598740 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 354056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 15:59:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 841/874 PageWide XL Printhead
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Thermal inkjet
  • - OEM code: C1Q19A
  • - Country of origin: United States
  • - 1 pc(s)
More>>>
Performance
Compatibility *
PageWide XL 4500/4000, PageWide XL 5000, PageWide XL 8000
Print technology
Thermal inkjet
OEM code
C1Q19A
Country of origin
United States
Weight & dimensions
Width
190 mm
Depth
147 mm
Height
178 mm
Weight
810 g
Packaging data
Package width
190 mm
Package depth
147 mm
Package height
178 mm
Package weight
970 g
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Logistics data
Master (outer) cases per pallet
25 pc(s)
Pallet dimensions (W x D x H)
1216.66 x 1005.84 x 1165.86 mm
Products per pallet
200 pc(s)
Layers per pallet
5 pc(s)
Pallet dimensions (W x D x H) (imperial)
1216.7 x 1005.8 x 1165.9 mm (47.9 x 39.6 x 45.9")
Pallet weight (imperial)
227.8 kg (502.2 lbs)
Pallet gross weight
227.8 g
Products per master (outer) case
8 pc(s)
Master (outer) case gross weight
8.35 g
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84439990
Technical details
Box contents
Printhead
Country Distributor
Nederland 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
Australia 1 distributor(s)