location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Photo XP-960

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Expression Photo XP-960
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE82402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946549637
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Photo XP-960
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - A3 28 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 8.7 kg
More>>>
Micro Piezo printhead technology
Micro Piezo printhead technology

The Epson Micro Piezo print head is at the heart of every Epson inkjet printer. It produces superb colour and clarity at high speeds and is central to the changing world of professional and amateur photo printing and print-on-demand business. The print head also helps to minimise impact on the environment because it uses ink very efficiently, places ink droplets with amazing accuracy to prevent wasted paper and lasts the lifetime of the printer.

Epson Claria Photo HD Ink – designed for exceptional photos
Epson Claria Photo HD Ink – designed for exceptional photos

The proven 6-colour solution for keen photographers looking to produce and display superior-quality, long-lasting photographs. Claria Photo HD Ink delivers smooth tonal gradations, deep, natural blacks and rich, vibrant colours.

Expression Photo - Wi-Fi and mobile printing
Expression Photo - Wi-Fi and mobile printing

The Expression Photo Series has Wi-Fi®1 with auto-setup to make it simple to connect all your computers and laptops to the printer. In addition you can print from your Android™2 and iOS phones and tablets using Epson’s free iPrint app3.



1Wi-Fi is a registered trademark of Wi-Fi Alliance®.

2Android is a trademark of Google Inc.

3Epson iPrint requires a wireless connection and the Epson printing app. For more information, supported languages and devices, please visit www.epsonconnect.eu

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Print speed (ISO/IEC 24734) mono
8.5 ipm
Print speed (ISO/IEC 24734) colour
8 ipm
Print margins (top, bottom, right, left)
3 mm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Faxing *
No
Features
Digital sender
No
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
4x6, 5x7, 5x8, 8x10, 3.5x5
Borderless printing media sizes
10x15, 13x18
Ports & interfaces
Standard interfaces
Ethernet, Wireless LAN, USB
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
MS Duo, MS PRO Duo, MicroDrive, SD, SDHC, SDXC
Performance
Sound pressure level (printing)
36 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
17 W
Power consumption (copying)
17 W
Power consumption (sleep)
1.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
479 mm
Depth
356 mm
Height
148 mm
Weight
8.7 kg
Packaging data
Package width
455 mm
Package depth
580 mm
Package height
240 mm
Package weight
10.4 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.07 m
Products per pallet layer
2 pc(s)
Products per pallet
16 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.07 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
32 pc(s)
Other features
PictBridge
Yes
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:37
Uk has collected 16 expert reviews for Epson Expression Photo XP-960 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
gadgetspeak.com
Updated:
2017-03-30 10:37:55
The Epson XP-960 measures 45x37x15cm however if you place this on a shelf you would need a few centimetres more on the last figure the height to add or remove items from the flatbed. You will also require around another 13cm in front for the paper output...
92%
gadgetspeak.com
Updated:
2017-04-20 04:59:22
With dimensions of 479 x 356 x 148 mm (W x D x H), this Epson All-in-One adopts the standard layout format of an inkjet printer provided the support for an A4 flatbed scanner. The A3 paper is fed from the rear of the unit using a slot that is meant to hol...
92%
techradar.com
Updated:
2017-05-18 03:32:57
There are plenty of all-in-one inkjet printers on the market, but not so many capable of handling A3 paper. Epson's relatively affordable (£250 – that's about $320, AU$435) lozenge-shaped MFP takes up no more desk space than its EcoTank ET4500, with a foo...
Good USB port and an SD card slot for camera users, Large and advanced 4.3-inch touchscreen, Six colour Claria ink system works well with photos, High printing and scanning resolution...
Bad Flimsy paper trays and document feeds, Slow to print, Limited paper capacity, No ADF or fax...
Bottom line If you need to produce professional looking prints and posters in full colour, or A3-size documents, this surprisingly compact all-in-one printer does a high-end job on a realistic budget...
100%
gadgetspeak.com
Updated:
2017-09-30 06:54:04
There is only one button on the unit press it and the 8.5x5.5cm touch display opens on a 31cm flap. Press the power button again and after saying ‘yes' it and the paper output tray if it has been deployed will both retract and the unit turns off.It can be...
92%
uk.hardware.info
Updated:
2017-10-18 03:27:41
At Hardware.Info we test all kinds of printers. Today it's the photo printer's turn, a category that we don't cover too much. We'll be taking a look at which factors play a role when making the perfect print and we're also taking a look at four models...
Bottom line In this article we took a look some things to keep in mind when printing photos and we also tested four models explicitly made aimed at photo printing. If you want to control the quality of your prints, buying a printer specifically made for photo print...
0%
au.pcmag.com
Updated:
2019-12-09 06:13:38
The Expression Photo XP-960 Small-in-One ($299.99) is the top-of-the-line model in Epson's current generation of Photo Small-In-One multifunction printers (MFPs). It's a little pricey for what it offers, given that it was was slow in testing, and the qual...
Good Prints on and copies to printable CDs, Prints from and scans to USB keys and memory cards, Can print manually fed pages at up to 11 by 17 inches, LCD control panel has a well-designed menu, Ethernet, Wi-Fi, and Wi-Fi Direct, Duplexer...
Bad Low paper capacity, No automatic document feeder, Lacks fax capability, Slow and showed below-par text quality on our tests...
Bottom line The Epson Expression Photo XP-960 Small-in-One is a little pricey for a home multifunction printer, but it delivers an appropriate set of features and can print photos at up to 11 by 17 inches...
70%
videogamesuncovered.com
Updated:
2018-04-01 07:10:53
If you also have photos on a memory card the machine can print from or scan to a memory card. Printable CDs can also be copied on directly from the scanner or from a USB stick. This can all be done through the 4.3 inch LCD screen which has quite a few men...
Bottom line The Epson XP-960 is a decent printing machine capable of A3 sized prints which is rare for a home MFP. It does mean it is more expensive than other printers on the market and the text-based only quality could be better...
70%
topnewreview.com
Updated:
2018-04-28 16:24:42
Hard drives and other removable media are likely to fail at some point, so printing photographs is probably the safest way of ensuring they don't become a distant memory.For photographers who own a quality camera, A3-size printers are an ideal choic...
Good High-quality photo printing up to A3, Supports most popular memory cards, Superb 10.9cm LCD screen, Price...
Bad Small-capacity ink cartridges (XL cartridges provide better value), Slight magenta cast in scans when used in the standalone copy mode...
Bottom line THE MARKET is awash with printers and all-in-ones at every price point, but what makes the Epson Expression Photo XP-960 stand out from others is that it is a well-constructed multifunction unit incorporating a useful A3 printing ability. The XP-960 perfo...
100%
Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)