location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MB770dfnvfax LED A4 1200 x 1200 DPI 52 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB770dfnvfax
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46148721
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713065562 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OKI 46148721 user manual (12.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OKI 46148721 user manual (10.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OKI MB770dfnvfax LED A4 1200 x 1200 DPI 52 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Mono printing
  • - 1200 x 1200 DPI
  • - A4 52 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor 1200 MHz
  • - 93.3 kg
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:37:56
Uk has collected 9 expert reviews for OKI MB770dfnvfax LED A4 1200 x 1200 DPI 52 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techworld.com
Updated:
2016-11-14 22:37:56
Facebook Twitter LinkedIn Google Plus Share This Article comments The promise of a paperless office never became a reality. Instead, printing technology has advanced to make sure we can print slides for a presentation, contracts for that new server ba...
0%
buyerslab.com
Updated:
2016-11-14 22:37:56
Buyers Laboratory Inc. (BLI), announced the winners of its esteemed Winter 2014 “Pick” awards in the monochrome printer and MFP category today, with the honours going to OKI, HP, Samsung, Konica Minolta and Xerox. The leading provider of intelligence on d...
0%
pcmag.com
Updated:
2016-11-14 22:37:56
The OKI MB770 ($1,899 list) is a monochrome multifunction printer (MFP) built for offices with massive print volumes. It has sufficiently high paper capacity for that role, a good feature set including a 100-sheet reversing automatic document feeder, and...
Good Inexpensive for a heavy-duty MFP. 9-inch color touch screen. 160GB hard drive. 100-sheet reversing ADF.
Bad Very quick to go into power-saving modes by default...
Bottom line The OKI MB770 is a reasonably priced monochrome MFP built for massive print volumes, but you may want to tweak one setting as it quickly goes into Sleep mode...
60%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)