location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M274n Laser A4 600 x 600 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M274n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M6D61A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296882190 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2023 18:30:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2017
Product end of life date
Bullet Points HP LaserJet M274n Laser A4 600 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB Built-in processor 800 MHz
  • - 17.5 kg
More>>>
Accomplish more with your time

Create the professional-quality colour documents your business depends on – right in the office.
Choose the MFP that's the smallest in its class, and prints from sleep mode faster than comparable devices.[1]
Access time-saving apps from the 7.6 cm touchscreen, and scan directly to email and the cloud.[2]
Easily print Microsoft® Word and PowerPoint® documents – now directly from your USB drive.[3]

Stay connected

Quickly connect your Colour MFP to your computer with the Hi-Speed USB 2.0 port.
Share your MFP and utilise resources with built-in Fast Ethernet 10/100 Base-TX networking.

More. Pages, Performance, and Protection.

Get more pages – using Original HP High-Yield Colour Toner cartridges with JetIntelligence.[4]
Count on professional quality at high speeds – HP ColorSphere 3 toner works best with your HP printer.
Get the authentic HP quality you paid for with anti-fraud technology.
Print right away with preinstalled toner cartridges. Replace them with optional high-yield cartridges.[5]

Meet everyday IT challenges head-on

Safeguard data and easily manage devices with a suite of essential security and management features.
Easily set up, print, and share with built-in Ethernet networking.
Increase security, restore control, and help avoid additional expenses – with HP JetAdvantage Private Print.[6]

Colour touchscreen (printer)
Colour touchscreen (printer)

Manage jobs directly at the MFP, using the HP colour touchscreen.

Only the power you need
Only the power you need

Help save energy with HP Auto-On/Auto-Off Technology.[7]

Ethernet (printer)
Ethernet (printer)

Add this device to your office Ethernet network to share with your workgroup.

Automatic document feeder
Automatic document feeder

Allows multiple pages to be copied or scanned at one time

Designed to conserve
Designed to conserve

This efficient printer is designed for exceptionally low energy consumption

On-the-go printing with HP ePrint and Apple AirPrint.
On-the-go printing with HP ePrint and Apple AirPrint.

Print photos, documents, and more when you're on the go, using HP ePrint.[8]

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Duplex print speed (ISO/IEC 24734) mono
11 ipm
Time to first page (black, normal)
11.5 s
Time to first page (colour, normal)
13 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
18 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, File, USB
Scan speed (colour)
14 ppm
Scan speed (black)
21 ppm
Image formats supported
BMP, JPG, PNS, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
30 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
TWAIN version
1.9
Fax
Faxing *
No
Features
Recommended duty cycle
250 - 2500 pages per month
Maximum duty cycle *
30000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, URF
Input & output capacity
Total number of input trays *
2
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 2 input capacity
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
2
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
B5, C5, DL
Paper tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Security algorithms
SNMP, SSL/TLS
Supported network protocols (IPv4)
BootP, DHCP, AutoIP, Manual
Supported network protocols (IPv6)
Stateless Link-Local and via Router, Statefull via DHCPv6
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
50 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
19.3 cm (7.6")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing)
365 W
Power consumption (copying)
365 W
Power consumption (ready)
10.5 W
Power consumption (sleep)
2.7 W
Power consumption (off)
0.97 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 5.0, Debian 5.0.1, Debian 5.0.2, Debian 5.0.3, Fedora 10, Fedora 11, Fedora 12, Fedora 13, Fedora 14, Fedora 15, Fedora 18, Fedora 9, Ubuntu 10.04, Ubuntu 10.10, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 8.04, Ubuntu 8.04.1, Ubuntu 8.04.2, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10
Server operating systems supported
Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2012 R2 x64
Other operating systems supported
Android, Windows 10 IoT Core, Windows Phone
Minimum storage drive space
200 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
384 mm
Height
322 mm
Weight
17.5 kg
Packaging data
Package width
498 mm
Package depth
398 mm
Package height
490 mm
Package weight
20.2 kg
Packaging content
Bundled software
HP Installer/Uninstaller, HP PCL 6 print driver, DXP (Device Experience), User Guide, HP Device Toolbox, HP Product Improvement Study, HP Scan, HP TWAIN & WIA Scan Drivers, Scan to email setup Wizard, Scan to folder setup Wizard, HP Update, Product Registration Assist, HP Web Services Assist, NET 3.5 SP1
Other features
Network ready
Yes
Printer management
Printer Administrator Resource Kit (Driver Configuration Utility, Driver Deployment Utility, Managed Printing Administrator); HP Web JetAdmin Software; HP Proxy Agent Software; HP Imaging and Printing Security Center; HP Utility (Mac); HP Device Toolbox
Web-based management
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:28:30
Uk has collected 1 expert review for HP LaserJet M274n Laser A4 600 x 600 DPI 18 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
HP Color LaserJet Pro M277n Laser A4 600 x 600 DPI 18 ppm HP Color LaserJet Pro M277n Laser A4 600 x 600 DPI 18 ppm
(show image)
B3Q10A M277n 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Pro 200 M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi HP LaserJet Pro 200 M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi
(show image)
CF145A Pro 200 M276nw 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet TopShot Pro M275 Laser A4 600 x 600 DPI 16 ppm Wi-Fi HP LaserJet TopShot Pro M275 Laser A4 600 x 600 DPI 16 ppm Wi-Fi
(show image)
CF040A TopShot Pro M275 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)