location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-J562DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-J562DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-J562DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766749008 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:26:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-J562DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 27 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Brother iPrint & Scan, Mopria Print Service, Google Cloud Print
  • - USB port Wi-Fi
  • - Internal memory: 128 MB 288 MHz
  • - 6.83 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Print speed (ISO/IEC 24734) mono
12 ipm
Print speed (ISO/IEC 24734) colour
6 ipm
Duplex print speed (ISO/IEC 24734) mono
1.7 ipm
Duplex print speed (ISO/IEC 24734) colour
1.7 ipm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 2400 DPI
Copy speed (black, normal quality, A4)
5.6 cpm
Copy speed (colour, normal quality, A4)
2.7 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scan technology
CIS
Scan to
Image, Memory card, E-mail, File
Image formats supported
BMP, JPG, PNG
Document formats supported
PDF
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
2500 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Philippines
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Plain paper, Coated paper, Recycled paper
ISO A-series sizes (A0...A9) *
A5, A6, A4
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
2L, Executive, Letter, Index card, L
Envelopes sizes
10, DL, C5, Monarch
Photo paper sizes
10x15, 13x18 cm
Borderless printing media sizes
2L, 10x15, Letter, A4, Index card, A6
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11g, 802.11b, Wi-Fi 4 (802.11n)
Security algorithms
WPA2-AES, SSID, 64-bit WEP, WPA2-PSK, 128-bit WEP, WPS, WPA-AES, WPA-PSK, WPA-TKIP
Online services supported
Box, Facebook, OneDrive, Dropbox, Flickr, OneNote, Evernote, Google Drive, Picasa
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Mopria Print Service, Google Cloud Print
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
MMC, MMC Mobile, MiniSD, MMC+, MiniSDHC, MS Duo, MS Micro (M2), SD, MS PRO Duo, MicroSD (TransFlash), SDHC, MicroSDHC, SDXC
Processor frequency
288 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
19 W
Power consumption (PowerSave)
0.8 W
Power consumption (standby)
3 W
Power consumption (off)
0.2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 8, Windows Vista Home Premium, Windows 10 Education, Windows 7 Enterprise x64, Windows 8 Enterprise, Windows Vista Home Premium x64, Windows 10 Education x64, Windows 7 Home Basic, Windows 8 Enterprise x64, Windows Vista Ultimate, Windows 10 Enterprise, Windows 7 Home Basic x64, Windows 8 Pro, Windows Vista Ultimate x64, Windows 10 Enterprise x64, Windows 7 Home Premium, Windows 8 Pro x64, Windows XP Home, Windows 10 Home, Windows 7 Home Premium x64, Windows 8 x64, Windows XP Home x64, Windows 10 Home x64, Windows 7 Professional, Windows 8.1, Windows Vista Business, Windows XP Professional, Windows 10 Pro, Windows 7 Professional x64, Windows 8.1 Enterprise, Windows Vista Business x64, Windows XP Professional x64, Windows 10 Pro x64, Windows 7 Starter, Windows 8.1 Enterprise x64, Windows Vista Enterprise, Windows 7 Starter x64, Windows 8.1 Pro, Windows Vista Enterprise x64, Windows 7 Ultimate, Windows 8.1 Pro x64, Windows Vista Home Basic, Windows 7 Ultimate x64, Windows 8.1 x64, Windows Vista Home Basic x64
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.0 Cheetah, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2012 R2 x64, Windows Server 2003, Windows Server 2008 R2 x64, Windows Server 2012 x64, Windows Server 2008 x64, Windows Server 2003 x64, Windows Server 2008
Other operating systems supported
Android, iOS, Windows Phone
Minimum storage drive space
50 MB
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
20 - 33 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
225 mm
Depth
450 mm
Height
470 mm
Weight
6.83 kg
Packaging data
Package width
477 mm
Package depth
249 mm
Package height
475 mm
Package weight
8.09 kg
Packaging content
Bundled software
Brother Control Center 2 Brother Control Center 4 Nuance Paperport 14 SE Brother MFL-Pro Suite
Other features
Energy saving mode
Yes
Noise level
50 dB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:18
Uk has collected 5 expert reviews for Brother DCP-J562DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 19:50:18
I suspect Brother might have tinkered with a couple of things other than this printer's size: it seems quieter than I remember from previous models. It's rarely intrusive, even when chucking out draft quality text. Unfortunately it's business as usual whe...
Bottom line Brother's DCP-J562dw is a compact inkjet MFP, but there's not much else to recommend it...
40%
gadgetspeak.com
Updated:
2016-11-14 19:50:18
Decked out predominately in black, and box-shaped with rounded corners, the DCP-J562DW is a new addition to Brother 's range of multi-function devices for the home user. Combining an A4 flatbed scanner with an inkjet printer, the DCP-J562DW offers print...
84%
techadvisor.co.uk
Updated:
2016-11-14 19:50:18
A compact and versatile home printer , but marred by Brother's expensive inks and running costs. We review the Brother DCP-J562DW . Also see: Best printers 2015/2016 . You can buy the Brother DCP-J562DW direct from Brother for £103.20 inc VAT (£86 ex VAT...
Bottom line We like the compact design of the Brother DCP-J562DW, and its print quality for text and graphics is good for a printer in this price range. However, photo output could be better and the expensive ink cartridges will sting you in the long run. Rivals such...
60%
Country Distributor
Deutschland 1 distributor(s)