location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF724Cdw Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF724Cdw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9947B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Canon 9947B008 user manual (11.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS MF724Cdw Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 1024 MB
  • - 31 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Duplex print speed (ISO/IEC 24734) mono
10 ipm
Duplex print speed (ISO/IEC 24734) colour
10 ipm
Warm-up time
23 s
Time to first page (black, normal)
14.5 s
Time to first page (colour, normal)
14.5 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Time to first copy (black, normal)
15.5 s
Time to first copy (colour, normal)
16.2 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan to
PC, FTP, Cloud, USB, E-mail
Scan speed (colour)
20 ppm
Scan speed (black)
20 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Output colour depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Features
Recommended duty cycle
750 - 2000 pages per month
Maximum duty cycle *
40000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
UFRII-LT, PCL 5c, PCL 6
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Transparencies, Heavy paper, Plain paper, Coated paper, Labels, Recycled paper
ISO A-series sizes (A0...A9) *
A5, A4
ISO B-series sizes (B0...B9)
B6, B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL, B5, C5
Paper tray media weight
60 - 165 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Wireless LAN, USB
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11g, 802.11b, Wi-Fi 4 (802.11n)
Security algorithms
IPSEC, HTTPS, SNMP
Supported network protocols (IPv4)
LPD, RAW, WSD-Print, Email, SMB, WSD-Scan, Bonjour(mDNS), HTTP, HTTPS, POP before SMTP, DHCP, BOOTP, RARP, ARP+PING, Auto IP, WINS, SNMPv1, SNMPv3
Supported network protocols (IPv6)
LPD, RAW, WSD-Print, Email, SMB, WSD-Scan, Bonjour(mDNS), HTTP, HTTPS, POP before SMTP, DHCPv6, SNMPv1, SNMPv3
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
1024 MB
Sound power level (standby)
50 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (max)
1200 W
Power consumption (PowerSave)
1 W
Power consumption (standby)
23 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
0.9 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 10.5 Leopard, Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008 R2, Windows Server 2003, Windows Server 2012, Windows Server 2008, Windows Server 2012 R2
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Width
430 mm
Depth
484 mm
Height
479 mm
Weight
31 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:53:17
Uk has collected 3 expert reviews for Canon i-SENSYS MF724Cdw Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2016-11-14 19:53:17
If you're short on office space, Canon's i-Sensys MF724Cdw could be the printer you're looking for. This A4 colour laser multifunction device (MFD) has a reduced footprint, but still manages to pack in plenty of office-friendly features. It offers print...
Good Excellent output and scan quality, Improved security...
Bad Low print speeds for colour prints, No NFC or phonefax functions...
Bottom line Canon's MF724Cdw is expensive, but it can't be faulted for output and scan quality. The improved security features also make it a good choice for businesses that want to keep usage under strict control...
80%
expertreviews.co.uk
Updated:
2016-11-14 19:53:17
Even for its type this is quite a heavy MFP - you'll need two people to unpack and move it about. We weren't overly keen on its large touchscreen, which seemed slow to respond, and not always accurate. As a matter of course we tried to update the firmware...
Bottom line A comparable inkjet would still be much cheaper to run, but if you're set on a laser device there's little between this and the Dell H825cdw. Both are good: buy the latter if speed is a priority, or the MF724Cdw for slightly lower costs.Canon i-SENSYS MF7...
80%
Brand Image Product code Product Stock Price from
Canon MAXIFY MB5155 + PR1000-R Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi Canon MAXIFY MB5155 + PR1000-R Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi
(show image)
0960C054 MB5155 + PR1000-R 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB5150 + PR1000-R Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi Canon MAXIFY MB5150 + PR1000-R Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi
(show image)
0960C045 MB5150 + PR1000-R 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi Canon MAXIFY MB5455 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi
(show image)
0971C035 MB5455 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi Canon MAXIFY MB2750 Inkjet A4 600 x 1200 DPI Wi-Fi
(show image)
0958C009 MB2750 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB5150 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi Canon MAXIFY MB5150 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi
(show image)
0960C030 MB5150 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB5450 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi Canon MAXIFY MB5450 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi
(show image)
0971C030 MB5450 0.00
(excl. VAT)
0 (incl. VAT)
Canon MAXIFY MB5155 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi Canon MAXIFY MB5155 Inkjet A4 600 x 1200 DPI 24 ppm Wi-Fi
(show image)
0960C035 MB5155 0.00
(excl. VAT)
0 (incl. VAT)