location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-2550 Inkjet A4 5760 x 1440 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-2550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE91402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946552477
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank ET-2550 Inkjet A4 5760 x 1440 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4
  • - Colour copying Colour scanning
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - USB port Wi-Fi
  • - 4.7 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (ISO/IEC 24734) mono
9.2 ipm
Print speed (ISO/IEC 24734) colour
4.5 ipm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Fax
Faxing *
No
Features
Country of origin
Philippines
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
Yes
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Sound pressure level (printing)
37 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3.68 cm (1.45")
Touchscreen
No
Power
Power consumption (average operating)
13 W
Power consumption (standby)
1.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
489 mm
Depth
300 mm
Height
169 mm
Weight
4.7 kg
Packaging data
Package width
380 mm
Package depth
590 mm
Package height
230 mm
Package weight
6.52 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.22 m
Products per pallet layer
4 pc(s)
Products per pallet
36 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.22 m
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
45 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:56
Uk has collected 17 expert reviews for Epson EcoTank ET-2550 Inkjet A4 5760 x 1440 DPI Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-15 00:57:56
The Epson ET-2550 measures 46.5cm wide, 41cm tall (with A4 paper inserted in the rear insert tray) and 42cm deep with input and output trays open, so this is nearly a cube. Apart from Wi-Fi you can also link it via USB.Give yourself plenty of time and som...
80%
gadgetspeak.com
Updated:
2016-11-15 00:57:56
For those not familiar with Eco Tank , this technology uses bottles rather than cartridges to store the ink used by the printer. Whereas a standard cartridge will hold approximately 3 or 5ml of ink with a price point of £5.99 for the 3ml of colour ink or...
92%
apcmag.com
Updated:
2018-02-24 14:41:21
So when we looked at the Epson ET-2550 and its $500 price tag, we were kind of expecting this pricy device to print rainbows. The thing about the Epson ET 2550 is that it isn't the best printer we've seen. More so, in terms of the document and photo qual...
70%
geekdad.com
Updated:
2016-11-15 00:57:56
As April comes barreling towards us, so does that most dreaded of days amongst financial procrastinators: Tax Day I was busy getting this year's return together, tallying up office supplies That's when I noticed a big line item for printer ink My wife is...
0%
tomsguide.com
Updated:
2016-11-15 00:57:56
The Epson Expression ET-2550 EcoTank ($400) offers one of the most enticing propositions in today's ink-jet printer market: inexpensive ink. Since this printer has four refillable ink tanks instead of replaceable ink cartridges, you buy inks by the bottle...
Good Very low cost per pag, Excellent photo-print and scan qualit, Fast at black-and-white copyin, Fast to start up...
Bad High up-front cos, Slow scanning and photo printing...
Bottom line The ET-2550 offers a dramatic reduction in ink costs and produces excellent photo prints and scans. Serious photographers will love the sharpness and depth of the ET-2550's glossy photo prints — and given their heavy use of ink, stand to benefit the most...
80%
computershopper.com
Updated:
2018-02-24 14:41:21
EcoTank now plays in a field with HP's Instant Ink service and Brother's INKvestment, two new means of delivering and pricing inkjet ink. EcoTank, while it can save you money on ink, as we'll get to in a moment, is, of the bunch, a bit of an odd bird, at...
Good Low cost per page with EcoTank, Satisfactory print, scan, copy quality for grade of printer, Compact, and easy to set up, Decent cloud, mobile-device support, SD/SDXC memory-card support...
Bad High initial purchase price, Slow print speeds, No document feeder, No way to check ink levels from control panel or your PC...
Bottom line Epson's EcoTank ink delivery boosts this AIO from a pricey-per-page entry-level printer to a workable choice—if you don't mind paying for months of ink up front. Read More…...
60%
macnn.com
Updated:
2018-02-24 14:41:21
Printers are funny devices when you think about it. The cost of printer ink has become the punchline to many a joke, and it's not uncommon for people to just buy a new, cheap printer when they run out of ink as it's cheaper to buy a whole new one, rather...
Good Ink is substantially cheaper than cartridge ink, Quick to set up, Ink refills very easily, Prints more pages than average cartridge printers...
Bad Initially much more expensive compared to cartridgebased allinones, Wider than average cartridgebased allinones, Becomes more difficult to move once filled...
Bottom line We had a hard time finding any fault with the Expression ET-2550 EcoTank, which left us feeling pleasantly surprised. Sure, the Epson EcoTank line is initially more expensive than comparable printers, but the ability to fill up your ink tanks at about 1/...
100%
topnewreview.com
Updated:
2018-04-28 16:24:18
The Epson ET-2550 is a multi-function printer from the company's Eco Tank range. Rather than using ink cartridges containing 4ml or 5ml of ink, Eco Tank products use ink supplied from bottles holding 70ml of appropriately colored ink. These bottles should...
0%