location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra PRO 930 Duo MS, UK_HK_SG

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra PRO 930 Duo MS, UK_HK_SG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
930-29-503-102
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991018363
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra PRO 930 Duo MS, UK_HK_SG
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless USB connectivity Bluetooth 120 m
  • - Circumaural
  • - Microphone type: Boom
  • - Lithium-Ion (Li-Ion) 295 mAh
More>>>
Wireless headset range

Bring your conversation to the coffee machine, colleague or private room. The Jabra PRO 900 DECT variants give you the wireless freedom to walk and talk at up to 120 metres of range (or 100 metres for Bluetooth variants).

World-class sound

Lifelike conversations require great, ambient-noise reducing speakers and a noise-cancelling microphone that also avoids air shocks. With Jabra PRO 900, you can get both – and choose between a range of mono and duo variants.

Easy to use with all-day battery

The Jabra PRO 900 is easy to set up and get started. Each headset comes with a pre-connected charging base so you can make calls straight away. With up to 12 hours of battery time, you’ll never have to worry about running out.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
LED indicators
Yes
DECT connectable
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
Music playback
No
HD voice
Yes
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Frequency band
1.9 GHz
Wireless range
120 m
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
295 mAh
Battery
Continuous audio playback time
36 h
Talk time
8 h
Battery charge indicator
Yes
Battery recharge time
3 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Weight & dimensions
Weight
80 g
Packaging content
AC adapter included *
Yes
Quick start guide
Yes
Cables included
USB
Ear pad material
Faux leather
Other features
Voice guidance
Yes
Call management
Yes
Battery full indication
Yes
Battery low indication
Yes
Buttons quantity
3
Multi handset capability
4
Type
DECT telephone handset
Digital Signal Processing (DSP)
Yes
Brand Image Product code Product Stock Price from
Jabra 14401-16 headphones/headset Wireless Head-band Office/Call center Black Jabra 14401-16 headphones/headset Wireless Head-band Office/Call center Black
(show image)
14401-16 14401-16 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 900 Replacement Headset Wireless Head-band Office/Call center Black Jabra Pro 900 Replacement Headset Wireless Head-band Office/Call center Black
(show image)
14401-17 Jabra Pro 900 Replacement Headset 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 900 Replacement Headset Mono Jabra Pro 900 Replacement Headset Mono
(show image)
14401-08 Jabra Pro 900 Replacement Headset Mono 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)