location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG5752 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG5752
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0557C046
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 13:21:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG5752 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning
  • - Apple AirPrint, Mopria Print Service, Google Cloud Print, PIXMA Cloud Link
  • - USB port Wi-Fi
  • - 6.3 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
12.6 ipm
Print speed (ISO/IEC 24734) colour
9 ipm
Copying
Copying *
Colour copying
Time to first copy (colour, normal)
20 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Features
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Paper input type
Paper tray
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Matte paper, Photo paper, High resolution paper, Plain paper, T-shirt Transfer
ISO A-series sizes (A0...A9) *
A5, A4
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Photo paper sizes
10x15, 20x25, 13x18
Paper handling
Borderless printing media sizes
10x15, Legal, Letter, 20x25, A4
Ports & interfaces
Standard interfaces
Wireless LAN, USB
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11g, 802.11b, Wi-Fi 4 (802.11n)
Security algorithms
WPA2-PSK, WEP, WPA-PSK
Mobile printing technologies
Apple AirPrint, Mopria Print Service, Google Cloud Print, PIXMA Cloud Link
Performance
Card reader integrated
No
Sound power level (standby)
43 dB
Design
Product colour *
Black, Silver
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (standby)
1.5 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Minimum storage drive space
1500 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
455 mm
Depth
369 mm
Height
148 mm
Weight
6.3 kg
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:55:49
Uk has collected 6 expert reviews for Canon PIXMA MG5752 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 19:55:49
As a mid-range device, this PIXMA gets Canon's unusual five-ink print engine, which combines dye-based black, cyan, magenta and yellow inks with a bigger, pigment black tank for better text printing. While that's a good thing, we're disappointed that the...
Bottom line The right balance of features, performance and quality makes the PIXMA MG5750 a winner for Canon...
100%
gadgetspeak.com
Updated:
2016-11-14 19:55:49
Paper is inserted face down on the open paper tray in the base of the unit but the figures given include this being open with paper inserted. You have to remember to open the drop down paper output tray or you get an error message. I review a lot of Canon...
80%
itpro.co.uk
Updated:
2017-04-23 01:18:37
Sign up for our daily newsletter Canon's PIXMA MG5750 is the latest in a long line of inkjet multifunction peripherals (MFPs) designed for the home. It's a squat, smart looking device, made from high quality black plastics. It's quite well specified: it...
Good Great value, Excellent quality, Respectable speech...
Bad Cartridge loading can be awkward, Clunky control system...
Bottom line The design isn't perfect, but a cheap cost and competitive running speeds coupled with good speeds and sharp results make this an excellent printer for home or small office use...
100%