location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ZAGG Power Amp 6 6000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZAGG Check ‘ZAGG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Amp 6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZGAMP6-BK0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848467036763 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘ZAGG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZAGG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2020 10:03:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ZAGG Power Amp 6 6000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of simultaneously connected devices (max): 1 Black
  • - Mobile phone/Smartphone, Tablet, MP3/MP4, GPS, E-book reader
  • - Charging source: USB
  • - 6000 mAh
More>>>
Design
Number of simultaneously connected devices (max) *
1
Product colour *
Black
Charger compatibility *
Mobile phone/Smartphone, Tablet, MP3/MP4, GPS, E-book reader
Shape
Rectangle
Built-in flashlight
Yes
Compatible products
Apple iPhone 6s Apple iPhone 5s Apple iPhone SE Apple iPhone 6s Plus Apple iPhone 6 Plus Apple iPhone 6 Apple iPad Pro Apple iPad Air 2 Apple iPad mini 2 ASUS Nexus 7 Samsung Nexus 10 HTC Nexus 9 Samsung Galaxy S7 SM-G930F Samsung Galaxy S5 mini SM-G800F Samsung Galaxy S6 edge SM-G925F Samsung Galaxy S7 edge SM-G935F LG G5 H850 LG G4 H815 LG K8 K350N
Performance
Charging source *
USB
Battery capacity *
6000 mAh
Ports & interfaces
Input interface *
Micro-USB
USB Type-A output ports
1
Power
Output current
2.4 A
Packaging data
Package width
32 mm
Package depth
73 mm
Package height
165 mm
Package weight
210 g