location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone 6s Plus Leather Case - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 6s Plus Leather Case - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MKXF2ZM/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888462508049 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2019 15:29:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPhone 6s Plus Leather Case - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 14 cm (5.5") Apple
  • - Microfibre, Leather
  • - Black
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 07:43:12
Uk has collected 1 expert review for Apple iPhone 6s Plus Leather Case - Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
techadvisor.co.uk
Updated:
2020-01-01 07:43:12
If you'd rather be able to see more of the iPhone 6 Plus or iPhone 6s Plus' original design, but still want tough protection for your phone, we like the Case-Mate Tough Naked. The design may be minimal, but the protection is not. A rubber bumper protects...
0%
Brand Image Product code Product Stock Price from
Apple

Apple MKXX2ZM/A mobile phone case Cover Red
(show image)
MKXX2ZM/A MKXX2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s Plus Leather Case - Saddle Brown
(show image)
MKXC2ZM/A iPhone 6s Plus Leather Case - Saddle Brown 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s Plus Leather Case - Rose Grey
(show image)
MKXE2ZM/A iPhone 6s Plus Leather Case - Rose Grey 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s Plus Leather Case - Midnight Blue
(show image)
MKXD2ZM/A iPhone 6s Plus Leather Case - Midnight Blue 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s Plus Leather Case - Brown
(show image)
MKX92ZM/A iPhone 6s Plus Leather Case - Brown 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 1 distributor(s)
Deutschland 1 distributor(s)