location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DM-D110 40 digits RS-232 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM-D110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A61B133712
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946552347
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2021 19:08:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DM-D110 40 digits RS-232 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - VFD Grey
  • - 690 cd/m²
  • - Mean time between failures (MTBF): 20000 h
  • - Interface: RS-232
  • - Power source type: DC, USB 5 W
More>>>
Display
Display type
VFD
Display number of lines
2 lines
Display digits
40 digits
Digit size (W x H)
3.5 x 5 dot
Digit pitch
5.2 mm
Display brightness
690 cd/m²
Viewing angle
48°
Display illumination
Green
Display size (HxV)
128 x 12 mm
Illumination colour
Green
Features
Product colour
Grey
Pivot angle
0 - 90°
Mean time between failures (MTBF)
20000 h
Country of origin
Taiwan
Certification
CE
Ports & interfaces
Interface *
RS-232
Power
Power source type
DC, USB
AC adapter output voltage
11.4 - 48 V
Power consumption (typical)
5 W
Weight & dimensions
Width
165 mm
Depth
50.5 mm
Height
69 mm
Weight
290 g
Packaging data
Quantity per pack
1 pc(s)
Package width
182 mm
Package depth
314 mm
Package height
91 mm
Package weight
670 g
Logistics data
Products per pallet
200 pc(s)
Pallet gross weight
0 g
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
105 cm
Products per pallet layer
20 pc(s)
Products per pallet layer (UK)
30 pc(s)
Products per pallet (UK)
300 pc(s)
Pallet weight (UK)
0 g
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
105 cm