location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Wheels for C&S Universal Cabinet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wheels for C&S Universal Cabinet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K67909WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896679097 show
Category: Hand Trucks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 11:54:16
The date of the most recent change of this product data-sheet in Icecat.
Kensington K67909WW user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K67909WW user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Wheels for C&S Universal Cabinet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transport trolley
  • - Maximum load weight: 10 kg
  • - 4 wheel(s)
  • - Built-in brake
  • - Black
More>>>
Free-Spinning Rubber Wheels
Free-Spinning Rubber Wheels

The trolley can be rolled in any direction and rotates 360 degrees, making it extremely easy to maneuver in tight spaces. The rubber wheels provide a smooth ride.

Dual Wheel Locks
Dual Wheel Locks

Placed on the two front wheels, the foot pedals can be engaged with a simple push downward, locking the wheels to severely limit movement. Lift the pedal to unlock, and the wheels once again move freely.

Mounting Platform
Mounting Platform

The base has four screw holes that allow you to secure the Universal Tablet Cabinet directly to the trolley

Double Cabinet Capacity
Double Cabinet Capacity

The trolley allows you to stack and mount two cabinets on top of each other, giving you the opportunity to easily move up to 20 tablets at a time

Features
Product colour *
Black
Maximum load weight *
10 kg
Number of wheels
4 wheel(s)
Features
Wheels material
Rubber
Built-in brake
Yes
Number of brakes
2
Product type *
Transport trolley
Country Distributor
Nederland 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)