location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG KS8404701M 43 L Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KS8404701M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
944 066 204 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543450855
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2025 15:23:24
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AEG KS8404701M 43 L Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 43 L Black, Stainless steel
  • - Convection cooking Steam cooking
  • - Number of auto cooking programs: 25
  • - Built-in display LCD Control type: Touch
  • - Child lock Auto power off
More>>>
Brand Image Product code Product Stock Price from
AEG

AEG BSK574321M 72 L 2980 W Stainless steel
(show image)
949 714 484 BSK574321M 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BEK431210M oven 71 L 3000 W Stainless steel
(show image)
BEK431210M BEK431210M 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BEE431210B oven 71 L 3000 W Black
(show image)
BEE431210B BEE431210B 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BEK431011M oven 72 L 2780 W Stainless steel
(show image)
BEK431011M BEK431011M 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BP630302IM oven 72 L Gold
(show image)
BP630302IM BP630302IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BP530302IM oven 72 L Stainless steel
(show image)
BP530302IM BP530302IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BE430362IM oven 72 L Gold
(show image)
BE430362IM BE430362IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BE400302IM oven 72 L Gold
(show image)
BE400302IM BE400302IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BP630332IM oven 72 L 2950 W Black, Stainless steel
(show image)
BP630332IM BP630332IM 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG BE4003031M oven 71 L Black, Stainless steel
(show image)
BE4003031M BE4003031M 0.00
(excl. VAT)
0 (incl. VAT)