location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Zoom lens EF 28-90MM 4-5.6 DC III Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zoom lens EF 28-90MM 4-5.6 DC III
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9516A003 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Zoom lens EF 28-90MM 4-5.6 DC III Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Lens structure (elements/groups): 10/8
  • - Aperture range (F-F): 22 - 32
More>>>
Lens system
Lens structure (elements/groups) *
10/8
Aperture range (F-F)
22 - 32
Lens viewing angle, diagonal
75°
Focal length range
28 - 90 mm
Thread diameter
6.7 cm
Minimum aperture number *
32
Design
Product colour
Black
Weight & dimensions
Weight
180 g
Filter size *
58 mm
Other features
Magnification
0.30x
Brand Image Product code Product Stock Price from
Canon EF 75-300mm 1:4-5.6 IS USM Canon EF 75-300mm 1:4-5.6 IS USM
(show image)
0345B003 EF 75-300mm 1:4-5.6 IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black
(show image)
0344B003 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Tele Converter TC-DC58B Black Canon Tele Converter TC-DC58B Black
(show image)
0300B001 Tele Converter TC-DC58B 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF-S 60/1:2.8 Makro USM Black Canon EF-S 60/1:2.8 Makro USM Black
(show image)
0284B003 EF-S 60/1:2.8 Makro USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 28 mm f/2.8 Black Canon EF 28 mm f/2.8 Black
(show image)
2505A003 EF 28 mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)