location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PA-RB-001 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA-RB-001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA-RB-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766752411
Category:
Components needed to build a printer.
Printer Kits Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 263615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 06:36:11
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour
Black
Country of origin
China
Compatibility
PJ-773, PJ-762, PJ-763, PJ-763MFi
Weight & dimensions
Width
44 mm
Depth
272 mm
Height
66 mm
Weight
160 g
Packaging data
Package weight
220 g
Technical details
Pallet type
800 x 1200 mm
Logistics data
Master (outer) cases per pallet
120 pc(s)
Products per pallet
1200 pc(s)
Layers per pallet
10 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Harmonized System (HS) code
84439990
Pallet gross height
16.5 cm
Pallet gross weight
284.4 kg
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Switzerland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 2 distributor(s)
Magyarország 1 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)