location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WF-6xxx Ink Cartridge Yellow XXL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-6xxx Ink Cartridge Yellow XXL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T907440
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946548814 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 395102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:46:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WF-6xxx Ink Cartridge Yellow XXL
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Colour ink type: Pigment-based ink
  • - Colour ink page yield: 7000 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- WorkForce Pro WF-6590DWF - WorkForce Pro WF-6590DTWFC - WorkForce Pro WF-6590D2TWFC - WorkForce Pro WF-6090DW - WorkForce Pro WF-6090DTWC - WorkForce Pro WF-6090D2TWC
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
69 ml
Colour ink page yield *
7000 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
Epson
OEM code
C13T907440
Country of origin
China
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Packaging data
Package width
30 mm
Packaging data
Package depth
190 mm
Package height
115 mm
Package weight
0.22 g
Package type
Box
Other features
Certification
CE
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
81 cm
Products per pallet
1440 pc(s)
Products per master (outer) case
40 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
81 cm
Products per pallet (UK)
1800 pc(s)
Products per pallet layer
160 pc(s)
Products per pallet layer (UK)
160 pc(s)
Brand Image Product code Product Stock Price from
Epson WF-6xxx Ink Cartridge Black XXL Epson WF-6xxx Ink Cartridge Black XXL
(show image)
C13T907140 WF-6xxx Ink Cartridge Black XXL 0.00
(excl. VAT)
0 (incl. VAT)
Epson WF-6xxx Ink Cartridge Cyan XXL Epson WF-6xxx Ink Cartridge Cyan XXL
(show image)
C13T907240 WF-6xxx Ink Cartridge Cyan XXL 0.00
(excl. VAT)
0 (incl. VAT)
Epson Oranges C13T33444010 ink cartridge 1 pc(s) Original Yellow Epson Oranges C13T33444010 ink cartridge 1 pc(s) Original Yellow
(show image)
C13T33444010 C13T33444010 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13T33434010 ink cartridge 1 pc(s) Original Magenta Epson C13T33434010 ink cartridge 1 pc(s) Original Magenta
(show image)
C13T33434010 C13T33434010 0.00
(excl. VAT)
0 (incl. VAT)
Epson Oranges C13T33424010 ink cartridge 1 pc(s) Original Cyan Epson Oranges C13T33424010 ink cartridge 1 pc(s) Original Cyan
(show image)
C13T33424010 C13T33424010 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)