location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 660224066 Recessed lighting spot Non-changeable bulb(s) LED 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
660224066
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66022/40/66 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947830427086
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Philips 66022/40/66 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 660224066 Recessed lighting spot Non-changeable bulb(s) LED 6 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recessed lighting spot Round LED White
  • - IP20 Protection class: I
  • - Non-changeable bulb(s) 7 W
  • - 4000 K 20000 h 110° Color Rendering Index (CRI): 80
  • - Quantity per pack: 1 pc(s)
More>>>
Design
Product type *
Recessed lighting spot
Product colour *
White
Suitable for indoor use
Yes
Plafond shape
Round
Suitable location
Living room
Housing material
Metal
International Protection (IP) code
IP20
Protection class
I
Lighting style
Functional
Type
Downlight
Lamps
Fitting/cap type *
Non-changeable bulb(s)
Number of bulbs *
20 bulb(s)
Bulb type
LED
Total power
6 W
Bulb power
7 W
Light colour
Cool white
Colour temperature (min)
4000 K
Colour temperature (max)
4000 K
Bulb lifetime
20000 h
Bulb voltage
230 V
Beam angle (max)
110°
Color Rendering Index (CRI)
80
Bulb technology
Yes
Included bulb(s) type
LED
Replacement bulb power (max)
6.5 W
Eye comfort
No
Total luminous flux
430 lm
Ergonomics
Dimmable *
No
Fixture dimmable
No
Dimmable with remote control
No
Adjustable spot head
No
Power
Power source type
AC
Power
Input voltage
220-240 V
AC input frequency
50 Hz
Weight & dimensions
Width
68 mm
Depth
121 mm
Length
120 mm
Height
68 mm
Diameter
12 cm
Weight
136 g
Recessed distance
8 cm
Recessed length
10.5 cm
Cut out width
10.5 cm
Cut out length
10.5 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
73 mm
Package depth
124 mm
Package height
129 mm
Package weight
195 g
Package net weight
50 g
Package gross weight
195 g
Packaging content
Remote control included
No
Technical details
Centerpiece included
No
Diffused light effect
Yes
Photometric data available
Yes
Net weight
50 g
SAP width per piece
12.300 cm
SAP length per piece
7.200 cm
SAP height per piece
12.400 cm
SAP EAN gross weight per piece
195 g
Logistics data
12NC Logistic code(s)
915005092501
SAP EAN/UPC per piece
6947830427086
EAN/UPC/GTIN (packaging)
6947830473809