location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Deltaco USB 2.0 Hi-Speed Dual-Power Cable, black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Deltaco Check ‘Deltaco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Hi-Speed Dual-Power Cable, black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93353 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849933530
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Deltaco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Deltaco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 19:37:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Deltaco USB 2.0 Hi-Speed Dual-Power Cable, black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.3 m
  • - USB A Straight Female
  • - 2 x USB A Straight Male
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
More>>>
Brand Image Product code Product Stock Price from
Goobay

Goobay USB2.0 AA 200 CLIP II, 2m USB cable USB A Black
(show image)
93351 USB2.0 AA 200 CLIP II, 2m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 cable, 3m USB cable USB A Mini-USB B Black
(show image)
93589 USB 2.0 cable, 3m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 cable, 0.6m USB cable 2 x USB A Mini-USB B Black
(show image)
93587 USB 2.0 cable, 0.6m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 cable, 1m USB cable 2 x USB A Mini-USB B Black
(show image)
93588 USB 2.0 cable, 1m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 Hi-Speed Extension Cable, black, 5 m
(show image)
93601 USB 2.0 Hi-Speed Extension Cable, black, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 Hi-Speed Extension Cable, black,
(show image)
93600 USB 2.0 Hi-Speed Extension Cable, black, 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 Hi-Speed Extension Cable, black, 1.8m
(show image)
93599 USB 2.0 Hi-Speed Extension Cable, black, 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93284 USB cable USB 2.0 2 m USB A Black
(show image)
93284 93284 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 Hi-Speed extension cable, grey, 1.8 m
(show image)
68715 USB 2.0 Hi-Speed extension cable, grey, 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic DAT f/ Apple iPod Shuffle USB cable White
(show image)
46210 DAT f/ Apple iPod Shuffle 0.00
(excl. VAT)
0 (incl. VAT)