location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design Balance Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Balance Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BALANCE-PN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870006771 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2025 14:48:25
The date of the most recent change of this product data-sheet in Icecat.
Contour Design BALANCE-PN user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design Balance Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless
  • - QWERTY Nordic
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Black
  • - 1 pc(s)
More>>>
Keyboard with comfort in focus
Keyboard with comfort in focus

The Balance Keyboard has been developed for you and the way you work, and thus ensures a good working position with your arms correctly placed in front of your body. Despite its compact design, the keyboard has the functionality of a full-size keyboard with shortcut and media keys, as well as a numeric keypad. Furthermore, the keyboard is ergonomically designed with adjustable tilt, so you can choose the inclination that fits you best.

The Perfect Partner
The Perfect Partner

Designed specifically for use with our award winning RollerMouse family, you’ll be in an improved, stress-free position while getting the most out of your keyboard and mouse. Your hands stay closer to the action and within reach of both the rollerbar and keyboard keys. Balance Keyboard’s adjustable legs and tilt options allow for easy adjustability into negative, neutral, and positive typing angles.

Ergonomic working position
Ergonomic working position

With Balance Keyboard you can be sure of an ergonomic solution. The adjustable legs and tilt functions make it easy to set the keyboard in three positions: negative, neutral and positive. When you set the keyboard to negative tilt, your hands automatically angle to the optimum position to type in. This allows you to relax your fingers more as you type.

Increased functionality
Increased functionality

Balance Keyboard’s media keys perform useful everyday tasks and can easily be programmed to suit your specific needs (only for MAC). Traditional function keys (F1-F12) are also available, and easily accessible through the Fn lock feature.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard language *
Nordic
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Programmable hot keys
Yes
Multimedia keys
Yes
Design
Backlight *
No
Keyboard style
Straight
Ergonomic design
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Service life of battery
12 month(s)
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
391 x 119 x 22 mm
Keyboard weight
580 g
Packaging data
Package width
150 mm
Package depth
442 mm
Package height
39 mm
Package weight
705 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
Cables included
USB
User guide
Yes
Logistics data
Harmonized System (HS) code
84716060
Products per master (outer) case
10 pc(s)
Master (outer) case width
209 mm
Master (outer) case length
448 mm
Master (outer) case height
314 mm
Master (outer) case gross weight
8.1 kg
Master (outer) case volume
0.0294 cm³
Source Testseek summary Average rating
Reviews
Updated:
2018-02-27 03:04:53
Uk has collected 2 expert reviews for Contour Design Balance Keyboard and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Contour Design Balance Keyboard PN, wired Contour Design Balance Keyboard PN, wired
(show image)
BALANCE-PN-WIRED Balance Keyboard PN, wired 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Plus WL Travel Kit Contour Design RollerMouse Red Plus WL Travel Kit
(show image)
RM-RED PLUS-WL-TK RollerMouse Red Plus WL Travel Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)