location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DM-D210 (711) 40 digits RS-232 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM-D210 (711)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A61B134711
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946552378
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DM-D210 (711) 40 digits RS-232 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - VFD White
  • - 700 cd/m²
  • - Mean time between failures (MTBF): 20000 h
  • - Interface: RS-232
  • - 10 W
More>>>
Display
Display type
VFD
Display number of lines
2 lines
Display digits
40 digits
Digit size (W x H)
6.5 x 11.3 dot
Digit pitch
9.9 mm
Display brightness
700 cd/m²
Viewing angle
36°
Display illumination
Yes
Illumination colour
Green
Features
Product colour
White
Pivot angle
0 - 330°
Mean time between failures (MTBF)
20000 h
Country of origin
Taiwan
Certification
CE
Ports & interfaces
Interface *
RS-232
Power
AC adapter output voltage
11.4 - 48 V
Power consumption (typical)
10 W
Weight & dimensions
Width
260 mm
Depth
60 mm
Height
83 mm
Weight
600 g
Packaging data
Quantity per pack
1 pc(s)
Package width
185 mm
Package depth
310 mm
Package height
90 mm
Package weight
950 g