location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8610 Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 8610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7F64ABEK
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 23:09:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet Pro 8610 Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 19 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 600 MHz
  • - 11.9 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Print speed (colour, normal quality, A4/US Letter)
14.5 ppm
Print speed (black, draft quality, A4/US Letter)
31 ppm
Print speed (colour, draft quality, A4/US Letter)
31 ppm
Time to first page (black, normal)
12 s
Time to first page (colour, normal)
13 s
Print margins (top, bottom, right, left)
3.3 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
13 cpm
Copy speed (colour, normal quality, A4)
11 cpm
Copy speed (black, draft, A4)
31 cpm
Copy speed (colour, draft, A4)
31 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
215 x 355 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail
Scan speed (black)
5.5 inch/min
Scan speed (colour)
5.5 inch/min
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Maximum number of input trays
2
Maximum input capacity
500 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
No
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
6.73 cm (2.65")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
29 W
Power consumption (standby)
6.4 W
Power consumption (sleep)
2.1 W
Power consumption (off)
0.15 W
Energy Star Typical Electricity Consumption (TEC)
0.42 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
499.3 mm
Depth
468.9 mm
Height
300.5 mm
Weight
11.9 kg
Other features
PictBridge
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:26:41
Uk has collected 10 expert reviews for HP OfficeJet Pro 8610 Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-14 20:26:41
The HP Officejet Pro 8610 is also a bit boxier given that it pro bably does not have to pass the lounge police, however with Wi-Fi there is no reason why it needs to be in view, it could sit behind a sofa or even in a cupboard.It is 47x44x29cm. The power...
76%
expertreviews.co.uk
Updated:
2016-11-14 20:26:41
The Officejet Pro 8610 has a smart and uncluttered design. There are no buttons, but the colour touchscreen is responsive and intuitive. There's a front USB slot for easy printing and scanning, plus support for direct printing from mobile devices through...
Bottom line Fast, flexible and very affordable, this is a strong small office inkjet, with irritating drivers...
80%
pcmag.com
Updated:
2016-11-14 20:26:41
Aimed primarily at micro offices, the HP Officejet Pro 8610 e-All-in-One ($199.99) offers a full set of basic multifunction printer (MFP) features, plus a few extras, including mobile printing. It also delivers fast speed and a low running cost along wit...
Good Fast. Duplex (two-sided) printing. Ethernet. Wi-Fi. Wireless Direct (equivalent to Wi-Fi Direct). Low running cost.
Bad A little larger than most inkjet multifunction printers (MFPs). Only one paper tray. Subpar photo quality...
Bottom line The HP Officejet Pro 8610 e-All-in-One delivers fast speed and a low running cost, making it a potentially good fit as an MFP for a micro office or busy home office...
80%
topnewreview.com
Updated:
2018-04-06 03:53:04
Having seen a slew of multifunction printers recently, I've realized that the differences between them often come down to daily running cost, and not initially outlay. That's critical in the typical small office scenario, because a low print volume printe...
0%