location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DIGIMAXV5 digital foto 5.0 power 1/1.8" 5.3 MP CCD 2560 x 1920 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIGIMAXV5 digital foto 5.0 power
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXV5
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung DIGIMAXV5 digital foto 5.0 power 1/1.8" 5.3 MP CCD 2560 x 1920 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.3 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 4x
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/1.8"
Megapixel (approx.) *
5.3 MP
Sensor type *
CCD
Maximum image resolution *
2560 x 1920 pixels
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
7.7 - 23.1 mm
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
3.81 cm (1.5")
Ports & interfaces
I/O ports
USB 1.1
PictBridge *
Yes
Camera
Self-timer delay *
2 s
Playback zoom (max)
1.0~ 10.0
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
2 x AA alkaline, Lithium, Ni-Mn, Ni-Zn / 1 x CR-V3
Power requirements
SLB-1437, SBP-1303
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
170 g
Packaging content
Bundled software
Digimax Viewer, ArcSoft PhotoImpression Storage Driver (Windows98/98SE/2000/ME/XP, Mac OS 9.0 ~ 10.2)
Other features
Minimum processor
MMX
Camera CCD sensor
1/1.8
Effective sensor resolution
5 pixels
Dimensions (WxDxH)
105.5 x 54.6 x 38 mm
Interface
USB, Mono, NTSC, PAL
Minimum system requirements
PC
Lens system
Schneider
Camera shutter speed
1 ~ 1/2000, 16 ~ 1/2000 s
Focal length (35mm film equivalent)
38 - 114 mm
Compatible operating systems
Windows98/98SE/2000/ME/XP, Mac OS 9.0 ~ 10.2
Brand Image Product code Product Stock Price from
Samsung Camera Digimax I5 black 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Samsung Camera Digimax I5 black 1/2.5" 5.1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ZWA Camera Samsung Digimax I5 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver
(show image)
DIGIMAXI5ZILVER Camera Samsung Digimax I5 zilver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5.1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ROOD DIGIMAXI5 Digital Foto 5.0, red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXI5 Digital Foto 5.0, silver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Samsung DIGIMAXI5 Digital Foto 5.0, silver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ZIL DIGIMAXI5 Digital Foto 5.0, silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Samsung DIGIMAXI5 Digital Foto 5.0, red 1/2.5" 5.1 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI5ROO DIGIMAXI5 Digital Foto 5.0, red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX U-CA 501 digital foto 5.0 white 1/2.5" 5.2 MP CCD 2560 x 1920 pixels Samsung DIGIMAX U-CA 501 digital foto 5.0 white 1/2.5" 5.2 MP CCD 2560 x 1920 pixels
(show image)
DIGIMAXUCA501WIT DIGIMAX U-CA 501 digital foto 5.0 white 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAXV400 digital foto 4.0 power 1/1.8" 4.1 MP CCD Silver Samsung DIGIMAXV400 digital foto 4.0 power 1/1.8" 4.1 MP CCD Silver
(show image)
DIGIMAXV4000 DIGIMAXV400 digital foto 4.0 power 0.00
(excl. VAT)
0 (incl. VAT)