location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DIGIMAX U-CA 401 digital foto silver 1/2.5" 4.2 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIGIMAX U-CA 401 digital foto silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXUCA401ZIL
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung DIGIMAX U-CA 401 digital foto silver 1/2.5" 4.2 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.2 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Digital zoom: 4x
More>>>
Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
4.2 MP
Sensor type *
CCD
Lens system
Digital zoom *
4x
Exposure
ISO sensitivity
100, 200, 400, Auto
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Memory
Internal memory
32 MB
Compatible memory cards *
Memory Stick (MS)
Display
Display *
LCD
Display diagonal *
3.81 cm (1.5")
Ports & interfaces
I/O ports
USB
PictBridge *
No
Camera
Self-timer delay *
2 s
Playback zoom (max)
1.0~ 8.0
Design
Product colour *
Silver
Battery
Battery type
CP1, SLB-1037 (1,000mAh, 3.7V), SAC-51(5.0V,2.0A)
Battery
Power requirements
1,000mAh, 3.7V
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
90 g
Packaging content
Bundled software
Storage Driver (Windows98/98SE/2000/ME/XP, Mac OS 9.x)Digimax Viewer, Arcsoft PhotoImpression 4.0, Digimax Reader
Other features
Minimum storage drive space
140 MB
Minimum RAM
32 MB
Minimum processor
MMX Pentium 233MHz
Camera CCD sensor
1/2.5
Effective sensor resolution
4 pixels
Dimensions (WxDxH)
97 x 60 x 15.4 mm
Interface
USB, Mono, NTSC, PAL
Minimum system requirements
PC Power Mac G3
Lens system
SHD
Camera shutter speed
4 ~ 1/2000 s
Focal length (35mm film equivalent)
35
Power source
SLB-1037 (1,000mAh, 3.7V)
Compatible operating systems
Windows 98/98SE/2000/ME/XP
Minimum system requirements for Macintosh
Power Mac G3, Mac OS 9.x-10.2 Minimum 64
Brand Image Product code Product Stock Price from
Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver Samsung Camera Digimax I5 zilver 1/2.5" 5.1 MP CCD 2592 x 1944 pixels Silver
(show image)
DIGIMAXI5ZILVER Camera Samsung Digimax I5 zilver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX L55W digital foto 5.0 black 1/2.5" 5.2 MP CCD Samsung DIGIMAX L55W digital foto 5.0 black 1/2.5" 5.2 MP CCD
(show image)
DIGIMAXL55WZWA DIGIMAX L55W digital foto 5.0 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax U-CA 5 digital foto 5.0 + CR Cradle 1/2.5" 5 MP CCD 2592 x 1944 pixels Blue Samsung Digimax U-CA 5 digital foto 5.0 + CR Cradle 1/2.5" 5 MP CCD 2592 x 1944 pixels Blue
(show image)
DIGIMAXUCA5CRZI Digimax U-CA 5 digital foto 5.0 + CR Cradle 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX U-CA 501 digital foto 5.0 white 1/2.5" 5.2 MP CCD 2560 x 1920 pixels Samsung DIGIMAX U-CA 501 digital foto 5.0 white 1/2.5" 5.2 MP CCD 2560 x 1920 pixels
(show image)
DIGIMAXUCA501WIT DIGIMAX U-CA 501 digital foto 5.0 white 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX U-CA 4 digitla foto 4.0 power, silver 1/2.5" 4.2 MP CCD Samsung DIGIMAX U-CA 4 digitla foto 4.0 power, silver 1/2.5" 4.2 MP CCD
(show image)
DIGIMAXUCA4ZIL DIGIMAX U-CA 4 digitla foto 4.0 power, silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX U-CA 505 silver 1/2.5" 5.2 MP CCD 2560 x 1920 pixels Samsung DIGIMAX U-CA 505 silver 1/2.5" 5.2 MP CCD 2560 x 1920 pixels
(show image)
DIGIMAXUCA505ZIL DIGIMAX U-CA 505 silver 0.00
(excl. VAT)
0 (incl. VAT)