location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE849T Multicast HDMI Wireless Transmitter (1080p@30m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE849T Multicast HDMI Wireless Transmitter (1080p@30m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE849T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792006678 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:03:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VE849T user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VE849T user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE849T Multicast HDMI Wireless Transmitter (1080p@30m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV receiver 1920 x 1080 pixels Black
  • - Maximum transfer distance: 30 m
  • - 5.1 channels
  • - HDCP
  • - Wired DC-in jack
More>>>
Features
Type *
AV receiver
Maximum resolution *
1920 x 1080 pixels
Maximum transfer distance
30 m
Audio system
Multichannel
Audio output channels
5.1 channels
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Bandwidth
225 MHz
HDCP
Yes
Material
Plastic
Impedance
100 Ω
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
HDMI in
2
Number of HDMI outputs
1
Audio input
2
Ports & interfaces
Audio output
1
Remote (IR) output
1
DC-in jack
Yes
Power
Operating voltage
5 V
Power consumption (transmitter) (max)
10 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Transmitter dimensions (WxDxH)
95 x 180 x 30 mm
Transmitter weight
210 g
Packaging content
Manual
Yes
Brand Image Product code Product Stock Price from
ATEN VE819T AV extender AV transmitter Black ATEN VE819T AV extender AV transmitter Black
(show image)
VE819T VE819T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE819 AV extender AV transmitter & receiver Black ATEN VE819 AV extender AV transmitter & receiver Black
(show image)
VE819 VE819 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE849R AV extender AV receiver Black ATEN VE849R AV extender AV receiver Black
(show image)
VE849R VE849R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE829 AV extender AV transmitter & receiver Black ATEN VE829 AV extender AV transmitter & receiver Black
(show image)
VE829 VE829 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)