location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Washable keyboard USB + PS/2 QWERTY White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Washable Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64406US
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington Washable keyboard USB + PS/2 QWERTY White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB + PS/2
  • - QWERTY
  • - White
More>>>
Keyboard
Connectivity technology *
Wired
Device interface *
USB + PS/2
Keyboard layout *
QWERTY
Keyboard number of keys
104
Design
Product colour *
White
Features
Plug and Play
Yes
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Weight & dimensions
Keyboard dimensions (WxDxH)
457 x 35 x 185.9 mm
Keyboard weight
725 g
Other features
Internal
No
Compatible operating systems
Wind 95/98/NT/2000/XP/Vista
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 13:53:33
Uk has collected 2 expert reviews for Kensington Washable keyboard USB + PS/2 QWERTY White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
about.com
Updated:
2013-11-01 13:53:31
Manufacturer's SiteThe Pro Fit Washable Keyboard from Kensington is a utilitarian, wired keyboard. But what it lacks in bonuses (wireless connectivity, for one), it makes up for in one key feature -- you don’t have to worry the next time you spill your...
60%
Brand Image Product code Product Stock Price from
Kensington ValuKeyboard - Wired Kensington ValuKeyboard - Wired
(show image)
1500109 ValuKeyboard - Wired
Country Distributor
United States 3 distributor(s)