location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite P50-C-18N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite P50-C-18N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPT2E-00L006GR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2025 08:47:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite P50-C-18N
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Aluminium, Gold
  • - Intel® Core™ i7 i7-6500U 2.5 GHz Processor cores: 2
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB Hybrid-HDD DVD Super Multi DL
  • - NVIDIA® GeForce® GTX 950M 4 GB Intel® HD Graphics 520
  • - Ethernet LAN 10,1000,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 7.75 h
  • - Windows 10 Home 64-bit
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:40:02
Uk has collected 26 expert reviews for Toshiba Satellite P50-C-18N and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-14 23:40:02
All-rounder. Toshiba combines a Skylake processor with a GeForce GTX 950M graphics core and completes the bundle with a Full HD IPS display and the multimedia allrounder for home use is ready. However, the computer has some weaknesses despite a price of j...
Good bright, contrast-rich IPS display, Full HD resolution, good system performance, easy maintenance, gaming capable...
Bad glossy display, no keyboard light...
Bottom line With the Satellite P50-C-188, Toshiba delivers a multimedia all-rounder in 15.6-inch format. The computer delivers sufficient performance for all usual application scenarios and runs current games smoothly. During everyday tasks, the computer works quietl...
81%
laptopmedia.com
Updated:
2016-11-14 23:40:02
Toshiba has always excelled in image quality, to be honest, and we were quite delighted when we tested the Toshiba Satellite P50-C's display. However, there were a few drawbacks that were worth considering like PWM, relatively short battery life and the C...
Good Elegant design with brushed aluminum, Thin (22.5 mm) and light design (2.07 kg). Also, thinner and lighter than its predecessor, The keyboard provides comfortable typing experience and the touchpad is good too, Relatively good performance/price ratio, Goo...
Bad Ineffective cooling system, Short battery life, The screen uses PWM across all brightness levels except 100%, No additional storage options like M.2 or even mSATA...
Bottom line Last time the Toshiba Satellite P50-C had problems with the bottlenecking processor, but, this time around, the laptop features high-performance, quad-core, high-voltage Core i7-6700HQ that's running the show pretty smoothly. Again paired with GeForce GTX...
0%
laptopmedia.com
Updated:
2016-11-14 23:40:02
We are rarely presented with a decent multimedia notebook at this price range, especially with an IPS panel. Some offerings on the market make a good multimedia machine for much lower price than the Toshiba Satellite P50-C, but this time around we've got...
Good Sleek and robust aluminum design, Nice keyboard and touchpad performance, Quality IPS panel, Powerful hardware for the asking price (particularly the GPU)...
Bad Impractical port placement along with the main exhaust vent, PWM across all brightness levels (but the emitted light is much less harmful than the majority of panels on the market), Lacks LED keyboard backlight...
Bottom line The Toshiba P50-C can easily challenge most of the notebooks at this price range with its robust construction and sleek aluminum design. It's also light and thin so travelers – note that. We also liked the keyboard and touchpad, but we are baffled by the...
0%
notebookcheck.net
Updated:
2016-11-14 23:40:02
Ups and downs . Toshiba's Satellite P50 might convince with its good screen and decent system performance. However, inconsistencies are noticed in build and particularly in temperature development. The stylish all-rounder is nevertheless a worthy player i...
Bad Brightness dimmed in battery mode, Throttling under high load, Manufacturing flaws...
Bottom line Toshiba Satellite P50Toshiba's Satellite P50 exhibits quite a lot of potential for the multimedia category. For 1250 Euros (~$1386), the manufacturer packs its all-rounder in an elegant-looking casing that, however, has some material shortcomings. Althoug...
79%