location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNDAP660 wireless router Gigabit Ethernet White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNDAP660
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNMDAP660-100PES
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2019 09:58:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNDAP660 wireless router Gigabit Ethernet White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 2
More>>>
WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
No
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.3af, IEEE 802.3at
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
DC-in jack
Yes
Security
Security algorithms
64-bit WEP, 128-bit WEP, 152-bit WEP, WDS, WPA, WPA2
Filtering
Yes
MAC address filtering
Yes
Design
Product colour
White
LED indicators
LAN, Link, Power
Packaging content
Manual
Yes
Power
Output voltage
12 V
Output current
1.5 A
Power over Ethernet (PoE)
Yes
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
253.8 mm
Depth
253.8 mm
Height
54.8 mm
Weight
1.5 kg
Other features
Bandwidth (first)
2.4 GHz
Bandwidth (second)
5 GHz
Brand Image Product code Product Stock Price from
NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)
(show image)
DGND3700B DGND3700B 0.00
(excl. VAT)
0 (incl. VAT)