location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PJ-773 POS printer 300 x 300 DPI Wired & Wireless Thermal Mobile printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ-773
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJ-773 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766750394 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 355486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2025 16:13:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PJ-773 POS printer 300 x 300 DPI Wired & Wireless Thermal Mobile printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal Mobile printer
  • - 300 x 300 DPI
  • - Connectivity technology: Wired & Wireless
  • - USB port Wi-Fi
  • - Built-in barcodes
  • - Internal memory: 32 MB
  • - Black
  • - 704 g
More>>>
Printing
Maximum resolution
300 x 300 DPI
Character density
15 cpi
Print technology *
Thermal
Type *
Mobile printer
Print speed
8 ppm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Connectivity technology *
Wired & Wireless
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Features
Built-in barcodes *
AZTECCODE, Code 128 (A/B/C), Code 39, Code 93, Data Matrix, EAN128, EAN13, EAN8, GS1 DataBar, GS1-128, ITF, Industrial 2/5, MaxiCode, Micro QR Code, MicroPDF417, PDF417, POSTNET, QR Code, UPC-A, UPC-E
Page description languages
ESC/P-P, ESC/P_B, Raster_P
Internal memory *
32 MB
Flash memory
6 MB
RAM capacity
32 GB
ISO A-series sizes (A0...A9)
A4, A5
Linear (1D) barcodes supported
MSI
Non-ISO print media sizes
Letter
Country of origin
China
Certification
Citrix Ready
Design
Product colour *
Black
Built-in display
No
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Mobile operating systems supported
Android 3.1, Android 3.2, Android 4.0, Android 4.1, Android 4.2, Android 4.3, Android 4.4, Android 5.0, Android 5.1, iOS 5.0, iOS 6.0, iOS 6.1, iOS 7.0, iOS 8.0, iOS 8.2, iOS 9.0
Linux operating systems supported
Yes
Weight & dimensions
Width
310 mm
Depth
74 mm
Height
167 mm
Weight
704 g
Packaging data
Cables included
USB
Bundled software
P-touch Editor, the P-touch Transfer Manager, Citrix Xen App/Xen Desktop
Package weight
980 g
Packaging content
Drivers included
Yes
Quick start guide
Yes
AC adapter included
No
Logistics data
Harmonized System (HS) code
84433210
Products per pallet
240 pc(s)
Pallet gross height
15.8 cm
Pallet gross weight
344.4 kg
Master (outer) cases per pallet
48 pc(s)
Layers per pallet
8 pc(s)
Technical details
Font styles
Helsinki, Brussels, Letter Gothic
Master (outer) cases per pallet layer
6 pc(s)
Pallet type
800 x 1200 mm
Other features
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:31:59
Uk has collected 4 expert reviews for Brother PJ-773 POS printer 300 x 300 DPI Wired & Wireless Thermal Mobile printer and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcauthority.com.au
Updated:
2019-12-01 14:31:59
While we're all still awaiting the paper-less future promised decades ago, the reality of life is that we still need to print forms and documents on paper on a regular basis. This isn't so hard when you're doing it from an office, but mobile printing is a...
Bottom line ". a compelling option for getting your paperwork done on the road."...
80%
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Belgium 1 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)