location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Transformer Book T100TA-DK007H Intel Atom® Z3740 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB DDR3-SDRAM 564 GB HDD+Flash Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Transformer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Book
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T100TA-DK007H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0451-M02670
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:43:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Transformer Book T100TA-DK007H Intel Atom® Z3740 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB DDR3-SDRAM 564 GB HDD+Flash Wi-Fi 4 (802.11n) Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Black
  • - Intel Atom® Z3740 1.33 GHz Processor cores: 4
  • - Touchscreen 25.6 cm (10.1") 1366 x 768 pixels IPS LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1066 MHz
  • - 564 GB HDD+Flash
  • - Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 31 Wh
  • - Windows 8.1 32-bit
More>>>
Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Detachable)
Display
Touchscreen type
Capacitive
Display diagonal *
25.6 cm (10.1")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
Not supported
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3740
Processor cores
4
Processor threads
4
Processor boost frequency
1.86 GHz
Processor frequency *
1.33 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1380
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Atom Z3700 Series
Processor codename
Bay Trail
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
2 W
Scenario Design Power (SDP)
2 W
Tjunction
90 °C
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Storage
Total storage capacity *
564 GB
Storage media *
HDD+Flash
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
Flash memory
64 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
311 MHz
On-board graphics card burst frequency
667 MHz
Audio
Audio system
SonicMaster
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.2 MP
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Micro-USB 2.0 ports quantity
1
HDMI version
1.4
DVI port
No
Micro HDMI ports quantity
1
S/PDIF out port
No
Combo headphone/mic port
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
No
Windows keys
Yes
Software
Operating system architecture
32-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
No
Thermal Monitoring Technologies
No
Processor package size
17 x 17 mm
Processor code
SR1M5
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
76759
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity
8060 mAh
Battery capacity *
31 Wh
Battery voltage
10 V
Power
DC-in jack
Yes
Security
Cable lock slot
No
Certificates
Compliance certificates
RoHS
Certification
UL, MIC, CE, FCC, BSMI, C-TICK, A-Tick, CCC, GOST-R, CB, IDA, Erp 2013, JATE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
263 mm
Depth
171 mm
Height
24.4 mm
Weight (tablet mode)
523 g
Width (tablet mode)
26.3 cm
Depth (tablet mode)
17.1 cm
Height (tablet mode)
1.05 cm
Packaging content
AC adapter included *
Yes
Cables included
Yes
Other features
LightScribe
No
3D
No
Swivel webcam
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2016-10-24 01:08:34
Uk has collected 271 expert reviews for ASUS Transformer Book T100TA-DK007H Intel Atom® Z3740 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB DDR3-SDRAM 564 GB HDD+Flash Wi-Fi 4 (802.11n) Windows 8.1 Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
alphr.com
Updated:
2016-10-24 01:08:33
The Asus Transformer Book T100 was the device that led the low-cost Windows charge, but time – and technology – have marched on. Since its launch, several generations of low-cost Windows cloudbooks, and Google's Chromebooks, have transformed the laptop ma...
Bottom line While Microsoft is still trying to convince everyone that Windows RT devices are the spiritual successor to the netbook, Intel has made its feelings clear – ARM isn't welcome to a piece of the Windows action.The new Atom platform delivers a dramatic perfo...
100%
techradar.com
Updated:
2016-10-24 01:08:33
The Transformer Book T100 Chi is one of several new Windows 8.1-powered convertibles by Asus. Outed at CES 2015 alongside the company's flagship 12.5-inch T300 Chi and 8.9-inch T90 Chi, the 10.1-inch T100 Chi aims for the sweet spot between portability an...
Good Build quality, Display, Fanless, Battery life...
Bad Base/tablet charge seperately, Micro, USB ports, Skimps on storage, Misses out on Cherry Trail...
Bottom line Strong build quality, an impressive display and solid battery life overcome a fiddly two-part charging mechanism and plethora of micro-USB ports. The Chi 100 isn't quite a budget device, but it's well worth the extra money...
80%
techradar.com/au/
Updated:
2016-10-24 01:08:33
The Transformer Book T100 Chi is one of several new Windows 8.1-powered convertibles by Asus. Outed at CES 2015 alongside the company's flagship 12.5-inch T300 Chi and 8.9-inch T90 Chi, the 10.1-inch T100 Chi aims for the sweet spot between portability an...
Good Build quality, Display, Fanless, Battery life...
Bad Base/tablet charge seperately, MicroUSB ports, Skimps on storage, Misses out on Cherry Trail...
Bottom line Strong build quality, an impressive display and solid battery life overcome a fiddly two-part charging mechanism and plethora of micro-USB ports. The Chi 100 isn't quite a budget device, but it's well worth the extra money...
80%
apcmag.com
Updated:
2016-10-24 01:08:33
This is likely a result of the relatively average hardware within. The IPS display has a resolution of just 1366 x 768, which sounds lacking compared to the crisp HD of competing PCs but looks fine in operation. The hinge keeping this in place is extremel...
60%
ultrabookreview.com
Updated:
2016-10-24 01:08:33
Asus were among the very first to offer stand alone Windows tablets paired with matching docking stations with their Transformer Books.In the meantime, this has grown to become one of the most popular 2-in-1 form-factor available these days and while othe...
0%
tlbhd.com
Updated:
2016-10-24 01:08:33
A tablet is mostly used for browsing, games and multimedia. But what if you want more? What if you need a small computer that can run the software you're already familiar with from your main PC, a slate that can handle not just the fun, but some work as w...
Good metallic body, good built quality, fairly good IPS screen, can handle daily hassle well, good battery life, runs cool and quiet, solid price...
Bad heavier than the TA model, charging issues, cramped keyboard and trackpad, topheavy in laptop mode...
Bottom line The Asus Transformer Pad T100TAM is a revamped version of the T100TA 2-in-1 mini laptop, a stand alone 10 inch Windows tablet built on Intel BayTrail hardware, with a matching docking station. Compared to the original T100, the new version offers a metall...
70%
kitguru.net
Updated:
2016-10-24 01:08:33
Today we are going to take a look at a hybrid tablet from Asus – the Transformer Book T100T. Asus have been pushing the hybrid tablet concept for a while now and have released a handful of models to date … we looked at the impressive Android powered...
Good Excellent value for money, Office Home and Student 2013 included, Full version of Windows (8.1), Keyboard Dock included...
Bottom line The Asus Transformer Book T100T is a high value for money mobile device...
80%
tlbhd.com
Updated:
2016-10-24 01:08:33
I used to cover netbooks on this website a few years ago. They are gone these days, but a new breed of computers now try to fill their shoes: affordable 2 in 1 laptops. The Asus Transformer Book T100TA, or the T100 as it's known in some regions...
Good light and fairly good looking, can handle most everyday activities, longlasting, runs cool and quiet, affordable...
Bad cramped keyboard, takes forever to charge, short charging cable, some design issues, lowresolution screen...
Bottom line If you're looking for a 10 inch tablet capable of running all your classic Windows applications, the Transformer Book T100 is one of the best offers for the money. It's not without flaws, but its' cheap and includes a keyboard, so there are plenty of reas...
70%
bit.com.au
Updated:
2016-10-24 01:08:34
Just like its Android-powered namesakes,the ASUS Transformer Book T100 partners a 10.1in tablet with a matching keyboard dock; the difference is that it has a quad-core Intel Atom processor and runs Windows 8.1. The big news, however, is that it costs onl...
Bottom line While Microsoft is still trying to convince everyone that Windows RT devices are the spiritual successors to the netbook, Intel has made its feelings clear – ARM isn't welcome to a piece of the Windows action. The new Atom platform delivers a dramatic...
83%
trustedreviews.com
Updated:
2016-10-24 01:08:34
What is the Asus Transformer Book T100? The Asus Transformer Book T100 is a fairly low-cost 10-inch Windows 8 tablet that can also function as a laptop thanks to its keyboard segment. It's not the first affordable Windows 8 hybrid Asus has made – last yea...
Good Excellent value, Flexible design, Great battery life...
Bad Screen doesn't match non-Windows rivals...
Bottom line The Asus Transformer Book T100 is a tablet that leaves out frilly features in order to bring the Transformer form to Windows with zero impact on cost. And what has resulted is a bit of a hit. If a tablet-laptop Windows 8 hybrid is what you're after, you c...
90%
tech.uk.msn.com
Updated:
2016-10-24 01:08:34
Windows 8/8.1 is finding its feet as a tablet operating system, at least as far as the choice of models is concerned. Just before Christmas we published a round-up of the best Windows 8 tablets on the market, and the T100 comes right into the midst of a p...
Bottom line If you want a Windows tablet that can also function as a laptop, this is the best value option around at the moment. Despite some limitations, it's a terrific little machine...
80%
gadgetspeak.com
Updated:
2016-10-24 01:08:34
This can be lighter than an Android Tablet, however it runs Windows 8.1. The transformer part is a near full size detachable keyboard so all your Windows programs should run and it comes with Microsoft Office installed...
92%
stuff.tv
Updated:
2016-10-24 01:08:34
If anyone can build the ultimate tablet-laptop hybrid, it's got to be Asus. And the T100 is just about as close as it gets.A sturdy duo that's not too top-heavy on laps, the Transformer Book follows Asus' tried-and-tested formula pretty closely. Unlike ri...
Good Windows 8.1 on a budget, Real Surface rival with full access to programs, Brilliant battery life, USB 3.0 in the dock = handy...
Bad Takes ages to charge or spring to life from flat, Resolution isn't all that, Atom's improved but still has limits...
Bottom line As long as hardcore gaming on the go isn't on the agenda, the Transformer Book T100 is the most affordable way to get a slice of Windows 8.1 and Office while keeping the portability of a 10in tablet. If you're more bothered by price and portability than...
100%
T3.com
Updated:
2016-10-24 01:08:34
Tablets are sometimes seen as gadgets for consumption more than creativity. So many games, movies and books to enjoy, why would you use it for writing a document, preparing a spreadsheet or creating a presentation when a proper computer does that so well?...
Good Good value, Decent battery life, Responsive touchscreen...
Bad Poor quality touchpad, Cramped keyboard, Average display...
60%
digitalversus.com
Updated:
2016-10-24 01:08:34
The Asus Transformer Book T100TA is kind of different for a hybrid. It has extremely low performance as a laptop (productivity and web browsing will be all you do on it), but excellent performance as a tablet. Considering the price, it would be a great ch...
Good Battery life: almost 10 hours, Screen: high contrast (1,000:1), Tablet mode, Doesn't overheat, Low fan noise...
Bad Screen: unnatural colours (dE = 7), Low CPU and GPU performance for a laptop, Mediocre speakers...
60%
expertreviews.co.uk
Updated:
2016-10-24 01:08:34
At £340, the Asus Transformer Book T100 must be the cheapest laptop-tablet hybrid we’ve seen. At the press of a button, the T100TA’s 10.1in screen detaches from its tiny keyboard dock so that you can use it as a tablet. At 550g the T100TA’s screen is just...
Bottom line This great value touchscreen hybrid has a great screen and superb battery life...
100%
itproportal.com
Updated:
2016-10-24 01:08:34
When the original Android-based Asus Eee Pad Transformer hit the market in 2011, it felt like a fresh new development after the initial tablet rush caused by the iPad and Samsung Galaxy Tab. But the detachable screen concept has now been copied quite a bi...
Good Decent performance, Great battery life, Comfortable keyboard, Excellent value for money...
Bad Mediocre screen resolution, Not enough ports for business user...
Bottom line The Asus Transformer Book T100 has made some clear compromises both as a tablet and a netbook. Its screen resolution lets it down slightly amongst the former, whilst the minimal storage and relatively meagre port count reduce its abilities as the latter...
90%
uk.hardware.info
Updated:
2016-10-24 01:08:34
We keep hoping to find that perfect Windows 8 hybrid laptop. There are a number of interesting products on the market you can use both as tablet and laptop, but they're also very pricey. That's not true for the ASUS Transformer Book T100TA, available fo...
Bottom line The ASUS Transformer Book T100TA was a positive surprise in several different ways. Let's begin with the new Intel Atom Bay Trail Z3740 quad-core processor. Its performance is on a whole other level than that of the previous generation of Atom processor...
0%
dailystar.co.uk
Updated:
2016-10-24 01:08:34
ASUS and the Daily Star Sunday are offering you the chance to win your very own 2-in-1 laptop/tablet [PH]*PLEASE NOTE ENTRIES FOR THS COMPETITION HAVE NOW CLOSED*IN true festive spirit, ASUS and the Daily Star Sunday are offering you the chance to win you...
0%
gadgetguy.com.au
Updated:
2016-10-24 01:08:34
Asus returns to the netbook style of computing with the T100, a blend of the Transformer tablet principle the company first released years ago with the power and usefulness of Windows 8.1, and all for under $600. Another in the entry in the long runn...
Good Comes with the keyboard; Screen is nice, clear, and responsive for the price; Charges on microUSB and not some proprietary standard; Keyboard dock includes a USB 3.0 port; Great battery life;...
Bad Keyboard isn't fantastic, and reminds us of early netbook keyboards; Build material of the tablet is plastic, and very fingerprint-showing plastic at that; Only one USB port; No SD card slot in the dock;...
Bottom line It's not the best laptop in the world, but for $599, the Asus T100 packs in a lot of value, reviving the netbook market with a 10 inch tablet-laptop hybrid that packs in battery life, a quad-core processor, and plenty of room to move.You make some sacrifi...
80%
wired.co.uk
Updated:
2016-10-24 01:08:34
Taiwanese manufacturer Asus has been adopting an increasingly aggressive pricing strategy to carve out a place for itself in the tablet and laptop market recently, and the Asus Transformer Book T100 hybrid design is no exception. It's good to see an affo...
Good Decent screen, good battery life, low price...
Bad Chunky, touchpad could be more sensitive...
Bottom line Yes, you can get Microsoft's Surface 2 for a tenner more, but that model only runs the limited RT version of Windows 8.1 and you'll still need to shell out another £100 for the accompanying keyboard. The T100 may not be the best looking hybrid out there...
70%
theregister.co.uk
Updated:
2016-10-24 01:08:34
The Asus Transformer Book T100 looks like it's going to be surefire hit, but not because it runs a quad-core Intel "Bay Trail" Atom processor. And not because it's a convertible taking on tablet form or becoming and touchscreen notebook in a snap. And no...
Bottom line While a few unhelpful quirks cropped up when configuring the Asus Transformer Book T100, none of these issues actually stopped me from getting on and using it. And use it you will, as its size, weight and price make carrying it around an easy habit to ge...
0%
fatducktech.com
Updated:
2016-10-24 01:08:34
The T100 is a great hybrid notebook with exceptional battery life, let down by terrible Australian pricing.When I first previewed the Asus Transformer Book T100 , I was rather excited by the concept. Not that convertible Windows 8 tablets were exactly a n...
Bottom line The greedy pricing on the T100 is a genuine pity, because otherwise I really rather like the T100 as a device. It's unashamedly a “cheap” PC, but it doesn't have too many of the drawbacks of lower priced models to deal with. The battery life is great. Inc...
0%
artiss.co.uk
Updated:
2016-10-24 01:08:34
Since its recent arrival on the market everybody has been raving about the Asus Transformer Book T100. What you have is a 10.1″ tablet running the full version of Windows 8.1 (i.e. not the “reduced” Windows RT), complete with attachable keyboard and all f...
Good Good price, Full copy of Office included...
Bad Poor keyboard, Terrible trackpad, The battery is questionable...
Bottom line A Windows tablet, running the full x86 version of Windows 8.1, for just £350 is a bargain. And it comes with a full version of Office 2013 too. However, the keyboard quality is poor, the trackpad “clicking” is embarrassing and I have serious issues with t...
60%
techadvisor.co.uk
Updated:
2016-10-24 01:08:34
I recently reviewed Microsoft's Surface 2 - a Windows RT tablet /laptop hybrid that is beautifully put together, but offers little in the way of usefulness for the £359 inc VAT purchase price. In many ways the Asus Transformer Book T100T is the counterpoi...
Bottom line This is not an iPad killer, or even a rival to the Surface Pro 2. But at £349 it is a compelling deal. The Asus Transformer Book T100T is a compact device that offers true functionality and decent performance. And it is a truly portable office PC. Much mo...
80%
mobilechoiceuk.com
Updated:
2016-10-24 01:08:34
At just £349 for a full-blown Windows 8 tablet, which converts neatly into a mini-laptop via a nifty keyboard dock, the Asus Transformer Book T100t offers damn impressive value for money. And with Microsoft Office bundled, this is a highly affordable way...
Good Impressive value; Great battery life; Keyboard dock...
Bad Compact keyboard with dinky touchpad; Screen could be brighter; Tablet is hefty...
Bottom line Asus’ Transformer tablet-cum-laptop devices tend to cost closer to the five hundred pound mark, so snapping one up for £349 with full Windows 8 is a bit of a bobby dazzler. Factor in the bundled copy of Office, plus the excellent battery life, and you can...
80%
pocket-lint.com
Updated:
2016-10-24 01:08:34
Hybrid laptop-tablet Windows 8 machines have been spilling onto the shelves at an exponential rate of late. But none have been positioned like the affordable Asus Transformer Book T100. This 10.1-inch two-in-one device has budget buyers in its sights, and...
Good Most affordable Windows 8 device we've seen, better screen brightness and viewing angles than most Chromebooks, full Windows 8.1 & MS Office (Home & Student) for the price, great battery life, the death knell for Windows RT...
Bad Needs a better trackpad, on-board power isn't going to blow you away, plasticky build, so slow to charge up, keyboard is squeezed, auto colour and brightness adjustment a bit annoying, not Full HD or greater...
Bottom line We're really impressed with the Asus Transformer Book T100. Its 10.1-inch scale works well as either a tablet or a laptop, even if the keyboard does feel a little squeezed up on initial use. It's something that we got over, though, and given how res...
80%
gizmodo.com.au
Updated:
2016-10-24 01:08:34
Asus is the original and arguably the best at the convertible tablet, and now it's back with the one-two punch of the T100: a great convertible tablet with brand-spanking new internal hardware.Gizmodo loves technology. Our product reviews are presented th...
Good Light, Good software bundle, Long battery life...
Bad Balance issues, Mediocre gaming, Cheap keyboard feel...
Bottom line This is the netbook of convertible devices: not good enough to be a full-time solution but better for productivity than taking an entertainment and media tablet into a room. This device is interesting, because it's one of the first Windows 8.1 devices to...
80%
thunderbaylive.com
Updated:
2016-10-24 01:08:34
Lisa Gade compares the Microsoft Surface 2 and the Asus Transformer Book T100 Windows 8 tablets...
0%
goodgearguide.com.au
Updated:
2016-10-24 01:08:34
Whilst the ASUS Transformer line began with Android-powered convertibles, the latest Transformer Book T100 sports Microsoft's Windows 8.1...
Bottom line With a latest-generation Intel Atom processor at its helm, the Transformer Book T100 is capable of supplying a swift and mostly enjoyable Windows 8.1 tablet experience. It still struggles with some tasks, such as high-quality Web streaming, which could be...
75%
pcworld.co.nz
Updated:
2016-10-24 01:08:34
Whilst the ASUS Transformer line began with Android-powered convertibles, the latest Transformer Book T100 sports Microsoft's Windows 8.1.The T100 is technically a tablet sold with a detachable keyboard (the CPU/memory/storage are all in the screen half)...
Bottom line The single USB port on the keyboard dock, lack of a full-sized USB port on the tablet itself, and the plasticy, downmarket exterior casing are all off-putting to various degrees, but the inclusion of Microsoft Office is a positive counterpoint.We look for...
0%
dronthego.net
Updated:
2016-11-19 01:18:48
Reviewing the Asus Transformer Book T100 reminded me how portable and versatile this Windows 8 Tablet can function in different scenarios. Asus did well in coming up with such a fine Windows 8 Tablet, and I applaud them for including a very functional and...
Bottom line Reviewing the Asus Transformer Book T100 made me bring out my current T100 and sent it to Asus for repairs (I accidentally dropped it a couple of months back which caused a small crack on the screen). It reminded me how portable and versatile this Windows...
88%
yugatech.com
Updated:
2016-11-19 01:18:48
The ASUS Transformer Book T100T is the updated model of the original Transformer Book T100 which was released last year. It now sports an updated and more powerful CPU which promises better performance from this portable hybrid. Find out what new it has t...
Good The ASUS Transformer Book T100T is the updated model of the original Transformer Book T100 which was released last year. It now sports an updated and more powerful CPU which promises better performance from this portable hybrid. Find out what new it has t...
Bad Cramped trackpad, No keyboard backlight, Flimsy physical keys...
Bottom line We concluded in our review of the T100 that it is a game changer. With the T100T, ASUS takes it up a notch by putting in more muscle under the hood and improving its aesthetics. Some things remain unchanged though like the cramped trackpad and the lack of...
0%
fhm.com.ph
Updated:
2016-11-19 01:18:48
We've been blabbing about hybrid gadgets lately. The thing is, despite their growing popularity, it's still quite a rare occasion for us to actually handle one. Charge it to the fact that they're still not as widespread as the usual smartphones and tablet...
0%
pinoytechblog.com
Updated:
2016-11-19 01:18:48
To road warriors who are keen to find a good balance between a truly useful laptop and a tablet, the hybrid ASUS Transformer Book T100 should be an option. With its lightweight build and detachable screen that doubles as a tablet, it gives end-users easy...
Bottom line The Asus Transformer T100 is a decent computing machine boasting portability, performance, and decent battery life. For its size, it strikes a good balance between a tablet and a notebook. On the flip-side, no thanks to its dimensions, working with the ke...
0%
stuff.tv/my/
Updated:
2016-11-19 01:18:48
If anyone can build the ultimate tablet-laptop hybrid, it's got to be Asus. And the T100 is just about as close as it gets.A sturdy duo that's not too top-heavy on laps, the Transformer Book follows Asus' tried-and-tested formula pretty closely. Unlike ri...
Good Windows 8.1 on a budget, Real Surface rival with full access to programs, Brilliant battery life, USB 3.0 in the dock = handy...
Bad Takes ages to charge or spring to life from flat, Resolution isn't all that, Atom's improved but still has limits...
Bottom line As long as hardcore gaming on the go isn't on the agenda, the Transformer Book T100 is the most affordable way to get a slice of Windows 8.1 and Office while keeping the portability of a 10in tablet.If you're more bothered by price and portability than th...
100%
tbreak.ae
Updated:
2016-11-19 01:18:48
Introduction Asus are often credited with starting the netbook craze with their eePC range of cheap and affordable laptops but netbooks were never popular with most of the crowd thanks to their low cost specifications. The rise of the affordable tablet...
Bottom line Despite its few flaws, the Asus Transformer T100 is a capable tablet and laptop. It won't win any performance crowns compared to more capable processors in its Core i3, i5 and i7 bigger brothers but it is definitely a more welcome improvement over the...
83%
chip.com.my
Updated:
2016-11-19 01:18:48
When you come think about it, the idea of netbooks were actually pretty neat. However, due to the overall blah hardware and battery performance and also arrival of ultrabooks, netbooks drifted away and was even pronounced dead at one point. Well, if that...
Good Great value, Versatility and flexibility, Good battery life, Portability, Very responsive touchscreen...
Bad Dock trackpad feels stiff, Casing is easily scratched, No Full HD disp...
Bottom line For everything that it comes with, it is actually quite a steal for the price that ASUS is offering it for. It may not be the most powerful tablet out there but its versatility, portability, affordability and usability makes up for it.(previously publish...
0%
jamonline.ph
Updated:
2016-11-19 01:18:48
Microsoft is catching up in the tablet race by introducing 8-inch Windows 8 tablets and some affordable 10-inch tablets that is set to compete with the Android and iOS counterparts. One of the most interesting products in the Windows 8 tablet market is th...
78%
liveatpc.com
Updated:
2016-11-19 01:18:48
Not a Netbook At first glance, you will be thinking that this 10in device is ASUS' comeback to the netbook space, following the footsteps of its Eee PC from more than half a decade ago. It is rather surprising, for myself at least, to see that this ‘netbo...
Bottom line Review: ASUS Transformer Book T100Following the success of its fellow brethren in the ASUS Transformer line-up, the all-new ASUS Transformer Book T100 is the latest in hybrid computing that is offered by the Taiwanese tech conglomerate. Let's see how it p...
84%
unbox.ph
Updated:
2016-11-19 01:18:48
The ASUS Transformer Book T100 was one of the few Windows 8 hybrid machines that got us excited this year upon announcement. The thought of having a fully featured Windows 8 laptop with a detachable tablet at an affordable price was a compelling offer for...
Bottom line The ASUS Transformer Book T100 will go on to define and reinvigorate the hybrid segment for computers. At Php23,995 it's truly a game-changing product and given enough marketing support, the T100 can easily qualify as the hybrid machine of choice of a lot...
0%
yugatech.com
Updated:
2016-11-19 01:18:48
Years ago, I sought for a powerful tablet that can help me with work & with play. That was the time I came across the Asus Transformer series which offered the keyboard dock that I needed & the internals that I wanted. Sadly, Android still can't offer the...
Good Full on Windows 8.1, Microsoft Office 2013 is bundled, Fast & responsive, Keyboard comes with the package, Amazing battery life...
Bad about it:...
Bottom line At the beginning of this review, I posed my scenario and the T100 confirmed my thoughts. This tablet is a gamechanger. At Php23,995, you get a beautiful balance of work & play, hardware & software. This isn't meant to be the reinvention of the netbook or...
0%
mobiletechpinoy.com
Updated:
2016-11-19 01:18:49
I was fortunate enough to have been invited to attend the launch of several ASUS products, my favorite of which was the ASUS Transformer Book T100. Why? If you guys are familiar with ASUS' Transformer series, they are a lineup of Android tablets that come...
0%
liewcf.com
Updated:
2016-11-19 01:18:49
ASUS Transformer Book T100 (ASUS T100 tablet) is 10.1-inch Windows 8.1 tablet with keyboard dock and powered by Intel Atom “Bay Trail” quad-core processor, bundled with free Microsoft Office 2013.ASUS T100 tablet is the first device to use Intel Atom Z374...
Bottom line ASUS Transformer Book T100 powered by Intel Atom ‘Bay Trail' processor allows the tablet to run Windows 8.1 while provides long battery life.32GB storage space is not enough to install your giant Windows software. I would see it as temporary space for you...
0%
goldfries.com
Updated:
2016-11-19 01:18:49
2-in-1 devices, a combo of notebook and tablet, favored by some, hated by many.Is the Asus Transformer Book T100 something worth considering?Let's have a quick look at the Notebook.The keyboard on the dock is comfortable to the touch, not the best in qual...
Bottom line So how much would you pay for this device?It has an IPS screen, decent audio, great battery life, pretty good build quality and it's powered by Intel Bay Trail processor (Silvermont Architecture).The Asus Transformer Book T100 is only RM 1,299 and comes w...
0%
au.pcmag.com
Updated:
2018-04-24 05:16:59
The netbook scene used to be filled with sub-$500 low-powered laptops that were good enough for general use, and were small enough to take everywhere. Then along came tablets like the iPad and Galaxy Note 10.1, but of course to they come with a mobile OS...
Bad Only 2GB of system memory, Touchy trackpad, Only 31GB of free space on SSD, Smaller than standard keyboard, Slow recharge times...
Bottom line For a sub-$400 price, the Asus Transformer Book T100TA is a fully functional Windows 8.1 hybrid tablet, and the natural successor to the netbook ideal from a few years ago. It gives you a bright, usable PC an affordable price. Plus it avoids all of the c...
90%
notebookcheck.net
Updated:
2016-10-24 01:08:33
LTE on-board. The Asus Transformer Book T100TAL is a long-lasting 10.1 inch convertible. The in-built LTE modem offers users the option of mobile internet...
Good IPS panel with strong contrast, Works silently, LTE modem, Very long battery life...
Bad No USB 3.0, Expensive...
Bottom line The integrated LTE modem offers the user Internet on-the-go, but the Transformer is too expensive compared to the competition. Sadly Asus sacrifices the USB 3.0 port in the dock.The good battery life and strong IPS panel are great traits. However, the scr...
73%
notebookreview.com
Updated:
2016-10-24 01:08:33
If you're shopping for a new Windows laptop this holiday season, there's a very good chance that you'll consider spending your hard-earned money on either the affordable Asus Transformer Book T100 or the slightly larger and slightly more expensive T200. T...
Good T100:, Cheap, New processor for better multitasking, Small and lightweight, Great battery life, T200:, Similar processor to new T100 (good performance), More ports and expansion bay, More comfortable keyboard and touchpad, Rearfacing camera...
Bad T100:...
76%
realhardwarereviews.com
Updated:
2016-10-24 01:08:33
IntroductionIt's not every day an Atom can wow you, but the Asus T100 rocks an amazingly snappy Z3740 that actually can handle older games and powers through 1080p like a hot knife through butter.The Asus Transformer Book T100 is a well priced tablet look...
Bottom line With the T100, Asus has shown that they can produce a cheap yet well built device yet again; an ode to their success with the Eee PC. The tablet itself feels a bit flimsy and cheap with the smooth plastic back, and the keyboard has the mediocre quality yo...
0%
maximumpc.com
Updated:
2016-10-24 01:08:33
Looking at Microsoft's hardware model, you might think that all Windows tablet/laptop hybrids fall into one of two camps: capable-but-pricey, à la the Surface 2 Pro, or the opposite of that, i.e. the ARM-toting, Windows RT–sporting Surface 2. Luckily, no...
Good Win8.1 and x86 for $400, nice IPS screen, excellent battery life.
Bad Aggravating keyboard/trackpad, charging through Micro USB takes hours...
70%
notebookreview.com
Updated:
2016-10-24 01:08:33
The variety of 10- and 11-inch tablets and notebooks on the market deliver an even wider range of performance, weight, and price among the available devices. On one end, we have the Surface Pro 2 and Lenovo Yoga...
60%
zdnet.com
Updated:
2016-10-24 01:08:33
The Asus Transformer Pad has been around for a while now, with a number of variants offering a tablet plus a keyboard dock for working in 'notebook' mode. Transformer Pad devices run Android, and we've been waiting for Asus to deliver a Windows 8-based Tr...
Good Well made, Highquality keyboard, Good battery life, Affordable price...
Bad Cramped keyboard, 10.1inch screen seems small in notebook mode, Few ports, no Ethernet, Minimal internal storage...
Bottom line The Asus Transformer Book T100 will present many people with the sort of dilemma they may have faced when considering a netbook a few years ago. It functions as a standard Windows computer, running applications and accessing the cloud, and has a decent ke...
79%
notebookreview.com
Updated:
2016-10-24 01:08:34
by Dragan PetricOn one hand, the Asus Transformer Book T100 can be seen as the successor of the Asus Vivo Tab (but now with Windows 8.1), and on the other hand, as a cheaper match for Microsoft's Surface Pro 2, where the dock and keyboard take over the ro...
Good Great battery life, USB 3.0 hub on the keyboard, Solid performance of the Intel Bay Trail processor, Affordable price...
Bad Insufficient display resolution, Plastic body and keyboard, No rearfacing camera, Unpolished keyboard touchpad...
Bottom line There may be a large number of convertible devices, instigated by Windows 8 and Windows 8.1, but The Transformer Book T100 sets itself apart with solid design, reasonable performance, and a low price. Furthermore, it is almost certain we will be seeing mo...
70%
tabletpcreview.com
Updated:
2016-10-24 01:08:34
On one hand, the Asus Transformer Book T100 can be seen as the successor of the Asus VivoTab (now with Windows 8.1), or, on the other hand, as a cheaper match for Microsoft's Surface Pro 2, where the dock and keyboard take on the role of Type Cover. With...
Good Great battery life, USB 3.0 hub on the keyboard, Solid performance of the Intel Bay Trail processor, Affordable price...
Bad Insufficient display resolution, Plastic body and keyboard, No rearfacing camera, Unpolished keyboard touchpad...
0%
techspot.com
Updated:
2016-10-24 01:08:34
Windows is still relatively new to the tablet market, with the launch of Windows 8 occurring just a little over a year ago. But that doesn't mean the market isn't filled with options for consumers, ranging from ARM-based Windows RT options such as the Mic...
Good For under $500 you get a versatile Windows tablet and a decent keyboard dock for laptoplike functionality. Bay Trail delivers performance and battery life as good as competing ARM SoCs.
Bad A 1366x768 display doesn't cut it anymore. Glossy design is a massive fingerprint magnet. In its laptop form, the Transformer Book is reasonably heavy.
80%
tablet-news.com
Updated:
2016-10-24 01:08:34
If you want a tablet that's good enough to run Bioshock and offer you half a day of usage, then you may be interested in the ASUS device we're reviewing below. This is the ASUS Transformer Book T100TA model, a hybrid between a 10 inch tablet and a netbook...
Good fantastic battery, great speakers, no lag, good CPU for the money, runs Bioshock, bundled Office, good price, And the...
Bad plastic case, no back camera, weak brightness, not many unique ASUS bundled apps, Windows 8.1 still not very appealing...
0%
engadget.com
Updated:
2016-10-24 01:08:34
We generally don't have time to review lower-end products, but sometimes we see something at such an aggressive price we just have to take it for a spin. That pretty much describes our feelings about the ASUS Transformer Book T100, a 10-inch Windows table...
Good Solid performance, long battery life, Runs traditional desktop apps, Screen offers good viewing angles, Inexpensive, includes keyboard dock, Almost no bloatware...
Bad Cramped, flimsy keyboard, Cheap build materials, We wish the screen were brighter...
Bottom line With cheap build quality and a mediocre display, the T100 is far from perfect. But thanks to some solid performance and generous pricing, it still offers incredible bang for your buck...
81%
fudzilla.com
Updated:
2016-10-24 01:08:34
Just a few years ago the idea of an x86 tablet that wouldn't burn a hole in your pocket seemed farfetched, as this particular segment was dominated by cheap and frugal ARM chips. A lot has changed over the past few months, thanks to new Intel Bay Trail an...
Bottom line In the interest of full disclosure, I think I should point out that I already own a Nexus 7 and I use it on a daily basis. Furthermore the T100TA is not a review sample. I got it as a company bonus. Now that I've tried it out, I intend to keep...
0%
consumersearch.com
Updated:
2016-10-24 01:08:34
The Atom gets serious. Built around the latest quad-core Bay Trail Intel Atom processor, the Asus Transformer Book T100 is "powerful enough to handle just about any productivity task," Laptop Magazine reports, and other reviewers unanimously concur. Some...
Good Runs the full version of Windows 8, Physical keyboard included, Can be used as either a small laptop or a Windows tablet...
Bad Cheap construction and feel, Not as powerful as some convertible laptops...
Bottom line The Asus Transformer Book T100 just looks like a netbook. Under the hood, a drastically enhanced Atom processor runs rings around its predecessor and provides plenty of power for real everyday productivity. Detach the display and you have a great 10-inch...
0%
techbuyersguru.com
Updated:
2016-10-24 01:08:34
The Asus Transformer Book T100 is the first of a new breed of hybrid tablets that combines the low-cost design of netbooks of the late 2000s with the modern performance and efficiency of tablets. Coming in at $399 with 64GB of storage (or $349 for the nea...
Good Incredibly low price for the functionality...
Bad Some design compromises, significant early teething pains due to bad firmware, finicky wireless...
Bottom line Perhaps it over-promised and under-delivered, and it certainly wasn't ready for prime time when it was released, but it's hard not to love the T100 for making possible what seemed tantalizingly-close for much too long: a true do-it-all device. Can it be u...
70%
techworld.com
Updated:
2016-10-24 01:08:34
I recently reviewed Microsoft's Surface 2 - a Windows RT tablet /laptop hybrid that is beautifully put together, but offers little in the way of usefulness for the £359 inc VAT purchase price. In many ways the Asus Transformer Book T100T is the counterpoi...
Bottom line This is not an iPad killer, or even a rival to the Surface Pro 2. But at £349 it is a compelling deal. The Asus Transformer Book T100T is a compact device that offers true functionality and decent performance. And it is a truly portable office PC. Much mo...
0%
recombu.com
Updated:
2016-10-24 01:08:34
Once upon a time, manufacturers thought that extremely affordable PCs called netbooks were a good idea. As it turns out, they were all kind of bad. Build quality was poor, but worst of all, they were ridiculously slow. Netbooks thankfully died a slow deat...
Good Well priced, Keyboard dock included, Full Windows 8.1...
Bad Tacky build materials, Average display, Windows not quite on par with iOS/Android...
60%
arstechnica.com
Updated:
2016-10-24 01:08:34
Asus is no stranger to small and cheap computing. Just six years ago it introduced the world to the very first netbook. That Linux-powered Asus Eee PC ran an Intel Celeron at just 700MHz, and it was touted by some as the future of computing.It has been a...
Good Bay Trail is the Atom processor we never knew we needed, Intel HD Graphics get it a modicum of gaming potential, More performance than we're used to from a netbook, Versatile design without the high cost of the Surface, Excellent battery Life, microSD slo...
Bad A bit on the heavy side, even just on tablet, No extra battery in the keyboard dock leaves it envious of its Android kin, With just 32-64GB on-board, storage is scarce, The power/volume/Start buttons are a squishy mess, Display lacks pixels...
Bottom line The Asus Transformer T100 has three players in its story: Windows 8.1, Intel, and Asus. For Microsoft's Windows 8.1, the biggest competition comes not from Google or Apple, but from the hundreds of millions of PCs already running Windows 7, Vista, and XP...
0%
phonearena.com
Updated:
2016-10-24 01:08:34
Windows 8.1 is finally spreading to the masses, but as we approach ever so closer to that crucial busy holiday time frame, we’re bound to see manufacturers competing against with one another on a more aggressive manner. Taiwanese company Asus is a fami...
Good Affordable cost, Include keyboard dock, Great battery life...
Bad Plastic casing is prone to scratches, Trackpad is stiff...
Bottom line Hey, we still can’t wrap our heads around the fact that the Asus Transformer Book T100 is priced at $349 for the base 32GB model – with the 64GB at an equally pleasing $399. On top of that, the cost includes the keyboard dock attachment, which is somet...
0%
hothardware.com
Updated:
2016-10-24 01:08:34
The Asus Transformer Book T100 packs an impressive list of features into a diminutive chassis and companion keyboard dock. After working with system, it's clear that Asus is hoping to capture lightning in a bottle, for the second time in a row. It's be...
Good Great Price / performance ratio, Snappy performance, Full x86 compatibility, microSD expansion, Keyboard dock part of bundle...
Bad Dock contains no battery, just one USB 3.0 port, Graphics performance middle-of-the-pack, Only 32-64GB storage avail...
Bottom line I hated netbooks. That might seem an odd way to launch the conclusion of a review, but I think I need to start there to give my fair opinion on the Transformer Book. From the first Eee PC, through NVIDIA's Ion, and right up through Clover...
0%
liliputing.com
Updated:
2016-10-24 01:08:34
Asus has long been a pioneer in the affordable portable computing space. The company practically invented the netbook market with the launch of the first Eee PC laptop in 2007. And while netbooks have pretty much disappeared from the mobile computing land...
Bottom line There's a lot to like about the Asus Transformer Book T100. It's small and cheap, gets long battery life, and offers decent performance whether you use it as a notebook or a tablet. It won't be the best computer for everyone: The keyboard and touchpad...
0%
techreviewsource.com
Updated:
2016-10-24 01:08:34
The netbook scene used to be filled with sub-$500 low-powered laptops that were good enough for general use, and were small enough to take everywhere. Then along came tablets like the iPad and Galaxy Note 10.1, but of course to they come with a mobile OS...
Good Full Windows 8.1 hybrid tablet. Can run all Windows programs. Light. Great price. 11 hours battery life. MicroUSB recharging. 1TB of cloud storage included (for a year). 2.4GHz and 5GHz WiFi. Comes with full Microsoft Office Home & Student 2013. Keyboard...
Bad Only 2GB of system memory. Touchy trackpad. Only 31GB of free space on SSD. Smaller than standard keyboard. Slow recharge times...
Bottom line For a sub-$400 price, the Asus Transformer Book T100TA is a fully functional Windows 8.1 hybrid tablet, and the natural successor to the netbook ideal from a few years ago. It gives you a bright, usable PC an affordable price. Plus it avoids all of the c...
90%
pcmag.com
Updated:
2016-10-24 01:08:34
The netbook scene used to be filled with sub-$500 low-powered laptops that were good enough for general use, and were small enough to take everywhere. Then along came tablets like the iPad and Galaxy Note 10.1, but of course to they come with a mobile OS...
Good Full Windows 8.1 hybrid tablet. Can run all Windows programs. Light. Great price. 11 hours battery life. Micro-USB recharging. 1TB of cloud storage included (for a year). 2.4GHz and 5GHz Wi-Fi. Comes with full Microsoft Office Home & Student 2013. Keyboar...
Bad Only 2GB of system memory. Touchy trackpad. Only 31GB of free space on SSD. Smaller than standard keyboard. Slow recharge times...
Bottom line For a sub-$400 price, the Asus Transformer Book T100TA is a fully functional Windows 8.1 hybrid tablet, and the natural successor to the netbook ideal from a few years ago. It gives you a bright, usable PC an affordable price. Plus it avoids all of the c...
90%
pcworld.com_techhive.com
Updated:
2016-10-24 01:08:34
Asus has been in the tablet and keyboard dock game for a while now. After several generations of Android based tablet and keyboard dock combinations, the T100 brings the sometimes schizophrenic interface of Windows 8 to its logical home on a hybrid tablet...
Good Great battery life, Keyboard dock included, Very responsive...
Bad Flakey touchpad on keyboard, Cramped keyboard, Top-heavy in notebook mode...
Bottom line The Transformer Book T100 delivers a solid tablet experience and a good notebook experience in one machine. But it would be even better with a superior keyboard and trackpad...
80%
mobiletechreview.com
Updated:
2016-10-24 01:08:34
twitter: @lisagade) Depending on how you look at it, the new crop of Intel Bay Trail quad core Atom convertible Windows 8.1 tablets are an amazing value or they're just netbooks with detachable screens. In fact both are true, as we learned with the A...
Good Low price, IPS display, improved Atom performance with Bay Trail, keyboard dock and MS Office 2013 Home and Student Edition included...
Bad Tiny keyboard, fingerprint magnet, occasionally balky, quality issues with our unit...
Bottom line The Asus Transformer Book T100 is the first machine to ship with the Intel Atom Bay Trail platform, and it heralds the advent of affordable Windows 8.1 tablets with touchscreens and convertible designs. To achieve these very low prices, you won't get...
70%
computershopper.com
Updated:
2016-10-24 01:08:34
Convertible. Detachable. Affordable?We've grown familiar with the first two words above in this age of Windows 8 laptop/tablet hybrids, reviewing several notebooks like Acer's Iconia W510 and HP's Envy x2 whose touch screens detach to become tablets. But...
Good Low price includes keyboard and Microsoft Office, Light weight, Long battery life, “Bay Trail” Atom CPU makes Windows 8.1 feel snappy...
Bad Unresponsive touch pad, Petite keyboard...
Bottom line The people who brought you the netbook bring you its 2013 equivalent—a $399 mini laptop/detachable tablet with a 10.1-inch touch screen and 11-hour battery life. With Windows 8.1 and Microsoft Office preinstalled, it shoots to the top of our list of tabl...
80%
Techreport.com
Updated:
2016-10-24 01:08:34
If you've been paying attention to the mobile scene, then you've probably seen Asus' Transformer Book T100 coming from miles away. Asus planted the first seed with the Eee PC, which brought basic, highly portable Windows computing to the masses. Netbooks...
Bottom line The 64GB Transformer Book T100 we tested is priced at just $400, and the 32GB version will sell for $50 less. Even though a device like this has been such a long time coming, I don't think anyone expected it to be this affordable. Not that I'm complainin...
0%
hothardware.com
Updated:
2016-10-24 01:08:34
A few weeks back we gave you a first-hand look at the performance of Intel's new, low-power Bay Trail Atom System-On-A-Chip for tablets and hybrid devices. Bay Trail, the follow-on to Intel's Clover Trail Atom design, comes in both dual and quad-core vari...
Bottom line A few weeks back we gave you a first-hand look at the performance of Intel's new, low-power Bay Trail Atom System-On-A-Chip for tablets and hybrid devices. Bay Trail, the follow-on to Intel's Clover Trail Atom design, comes in both dual and quad-core v...
90%
Laptopmag.com
Updated:
2016-10-24 01:08:34
Up until now, if you wanted a Windows tablet, you had two imperfect choices: You could buy an expensive, Intel Core Series-powered slate that offered solid performance but weak battery life, or a cheaper (but still overpriced) Atom-powered tablet with lon...
Good Very long battery life, Inexpensive, Keyboard included, Microsoft Office preloaded, Solid Bay Trail performance, Good webcam...
Bad Very slow to charge, Stiff, inconsistent touchpad, Cramped keyboard, Awkward Start button placement...
Bottom line The ASUS Transformer Book T100 offers fantastic battery life, a peppy Atom Bay Trail processor and a keyboard for less than the Surface 2...
80%
anandtech.com
Updated:
2016-10-24 01:08:34
I started out our Chromebook 11 review with a reminder that we are in the midst of a netbook renaissance. Armed with better hardware, a better sense of materials/industrial design and better OSes, it's time for the next round of entry-level, ultraportable...
Bottom line It's tough to sell an entry-level Windows PC these days. You're sandwiched between a couple of aggressive price points: the Nexus 7 at $229 and the iPad at $499. Traditionally, the PC you'd get between those price points would have mechanical storage, the...
0%
fudzilla.com
Updated:
2016-10-24 01:08:34
Asus Transformer was one of the first Tegra 2 devices on the market and one of the first, right after Motorola Xoom, to get the Android 3.0, also known as Honeycomb...
0%