location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Qosmio X70-B-11D Intel® Core™ i7 i7-4720HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 2 TB HDD AMD Radeon R9 M365X Windows 10 Home Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Qosmio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X70-B-11D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPPNE-0K60CQGR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 19:01:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Qosmio X70-B-11D Intel® Core™ i7 i7-4720HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 2 TB HDD AMD Radeon R9 M365X Windows 10 Home Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Red
  • - Intel® Core™ i7 i7-4720HQ 2.6 GHz Processor cores: 4
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels TFT LED backlight 16:9
  • - 16 GB DDR3L-SDRAM 1600 MHz 2 x 8 GB
  • - 2 TB HDD DVD Super Multi DL
  • - AMD Radeon R9 M365X 4 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 4.75 h
  • - Windows 10 Home 64-bit
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 19:16:28
Uk has collected 7 expert reviews for Toshiba Qosmio X70-B-11D Intel® Core™ i7 i7-4720HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 2 TB HDD AMD Radeon R9 M365X Windows 10 Home Black, Red and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techadvisor.co.uk
Updated:
2016-11-18 19:16:28
A 17.3in beast designed for gaming, this power laptop needs taming. Find out why in our Toshiba Qosmio X70-B-10T power laptop review. Also see: Best laptops 2015 . As with desktop PCs that are groomed for gaming, laptops for playing Windows games will co...
Bottom line The Toshiba Qosmio X70 in its ‘B' form with Haswell processor is a relatively powerful quad-core laptop with some gaming potential. But our games tests suggest the AMD solution here is not as fast as older nVidia graphics processors, let alone the rival f...
60%
notebookcheck.net
Updated:
2016-11-18 19:16:28
The 17.3-inch multimedia notebook is equipped with an Intel Core i7-4710HQ and the AMD Radeon R9 M265X . The package for 1,300 Euros also comes with 16 GB memory and a 1 TB hard drive with 8 GB SSD cache. Other important specifications are the speakers fr...
Good Good system performance, Speakers, Appealing design, Size of the input devices...
Bad IPS display with limited viewing angles, Input devices, Fan characteristics, Price is not too high, Display with blue cast, Chassis attracts fingerprints, No maintenance hatches...
Bottom line Toshiba Qosmio X70Toshiba's Qosmio X70-B-102 is a multimedia notebook with a decent amount of processing power. The case is made of aluminum and plastic parts in combination with red design elements. The overall build quality is decent, only the fingerpri...
78%