location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Pool Ladder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool Ladder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58331 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927726 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 17:31:28
The date of the most recent change of this product data-sheet in Icecat.
Features
Product type *
Ladder
Product colour
Blue, White
Material
Metal, Plastic
Intrastat code
73269098
Interleaved Two of Five (ITF-14)
06942138966510
Ergonomics
Easy to assemble
Yes
Weight & dimensions
Height *
1220 mm
Weight & dimensions
Weight
11.6 kg
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Package width
540 mm
Package depth
1260 mm
Package height
110 mm
Package volume
75000 cm³
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
13 pc(s)
Brand Image Product code Product Stock Price from
Summer Fun

Summer Fun 502020040 Ladder
(show image)
502020050 502020040
Summer Fun

Summer Fun 502020010 pool part/accessory Ladder
(show image)
502020010 502020010
Gre

Gre EPE30 pool part/accessory Ladder
(show image)
EPE30 EPE30
Bestway Flowclear Pool+ Foot Wash Bestway Flowclear Pool+ Foot Wash
(show image)
58308 Flowclear Pool+ Foot Wash
Bestway Pool Ladder Bestway Pool Ladder
(show image)
58430 Pool Ladder
Summer Fun

Summer Fun 502020040 pool part/accessory Ladder
(show image)
502020040 502020040
Bestway Pool Ladder Bestway Pool Ladder
(show image)
58330 Pool Ladder
Bestway Pool Ladder Bestway Pool Ladder
(show image)
58332 Pool Ladder