location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC P502W Large venue projector 5000 ANSI lumens DLP WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P502W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003900 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695612341
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:55
The date of the most recent change of this product data-sheet in Icecat.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NaViSet Administrator 2 (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The 3D viewing experience (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC P502W Large venue projector 5000 ANSI lumens DLP WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector White
  • - DLP 5000 ANSI lumens
  • - Lamp 4000 h
  • - WXGA (1280x800) 16:10 6000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s)
  • - AC 366 W
More>>>
Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
0.8 - 14.5 m
Projector brightness *
5000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
6000:1
Native aspect ratio *
16:10
Projector brightness (economic mode)
3000 ANSI lumens
Keystone correction, horizontal
25°
Keystone correction, vertical
30°
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
5000 h
Lamp type
UHP
Lamp power
375 W
Lens system
Focus *
Manual
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.7:1
Optical zoom
1.7x
Video
Analog signal format system *
NTSC 3.58, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
Yes
HD-Ready
Yes
Ports & interfaces
HDBaseT port
Yes
USB 2.0 ports quantity
3
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
Network
Ethernet LAN *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level (economic mode)
31 dB
HDCP
Yes
On Screen Display (OSD)
Yes
Noise level *
36 dB
Certification
ErP, RoHs
Multimedia
Built-in speaker(s) *
Yes
Number of built-in speakers
1
Design
Product type *
Large venue projector
Product colour *
White
Placement
Desktop, Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
366 W
Power consumption (max)
445 W
Power consumption (PowerSave)
0.5 W
Power consumption (economy mode)
305 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
362 mm
Depth
302 mm
Height
129 mm
Weight *
5.2 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Cables included
AC
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
85286200
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:33:43
Uk has collected 1 expert review for NEC P502W Large venue projector 5000 ANSI lumens DLP WXGA (1280x800) White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
projectorreviews.com
Updated:
2018-06-01 08:33:43
The NEC P502WL is a laser light engine installation class DLP projector having WXGA, 1280 x 800, resolution and a bright 5000 lumens rated light output. It offers a lot of features for its $3499 list price. This is a commercial/installation class projecto...
Good Long life laser light engine should reduce maintenance costs, Can be mounted at any angle for projection in other than normal landscape mode, Suitable for applications requiring 24/7 operation, very sharp, high resolution display with excellent focus over...
Bad Most of the available picture modes display at least certain saturated colors  too dark, relative to whites and lighter shades, Lacks user adjustments to allow for calibration of the white balance across the grey scale and calibration of colors, Lacks cer...
Bottom line The P502WL is a compact and modestly “installation” class projector that is also suitable for some business and education applications.  Its laser light engine gives it certain advantages over bulb-based projectors, the most notable being lower maintenanc...
0%
Country Distributor
Norway 1 distributor(s)