location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6 Executive Brown Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 Executive Brown Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P6N22AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894366467 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 327764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2019
Product end of life date
Bullet Points HP 15.6 Executive Brown Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brown
  • - Fabric
  • - Notebook compartment 39.6 cm (15.6")
More>>>
Seriously secure

Arm yourself against electronic pick-pocketing with the RFID-shielded pocket. Deter tampering and access to your notebook with the lockable double-teeth zipper.

Never lose your bag again

Keep track of your bag and belongings with an optional tracking device[1], which fits neatly into a discrete pocket and enables device tracking from your phone through a Bluetooth® connection.

Pack it all in

Carry your ultra-slim notebook up to 39,6 cm (15.6”) diagonal, tablet, phone, papers and more with a padded compartment and plenty of pockets in a slim design with minimal bulk. The top zip closure and exterior pocket give you easy access to everyday items.

Comfort is key

Throw the bag across your chest to keep your hands free, or carry by hand with the double handles. Commuting and traveling are easier than ever with a luggage pass-through that fits over the handle of most rolling suitcases.

Features
Product main colour *
Brown
Coloration
Monochromatic
Notebook compartment
Yes
Maximum screen size
39.6 cm (15.6")
Country of origin
CHN
Features
Compatible products
Elite x2 1011 G1, EliteBook 820 G2, EliteBook 840 G1, EliteBook 840 G2, EliteBook 850 G2, EliteBook Folio 1020 G1, EliteBook Folio 1040 G1, ElitePad 1000 G2, ProBook 430 G2, ProBook 450 G2, ProBook 640 G1, ProBook 650 G1
Weight & dimensions
Width *
310 mm
Depth *
125 mm
Height *
400 mm
Weight
800 g
Material
Material *
Fabric
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)