location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Expert Mouse® Wireless Trackball

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Expert Mouse® Wireless Trackball
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72359WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896723592 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 483257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 14:01:17
The date of the most recent change of this product data-sheet in Icecat.
Kensington K72359WW user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K72359WW user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Expert Mouse® Wireless Trackball
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Trackball 400 DPI Black
  • - Ambidextrous RF Wireless + Bluetooth
  • - Scroll type: Ring Buttons quantity: 4
  • - Power source: Batteries
  • - AA Alkaline
More>>>
Designed for Surface
Designed for Surface

Kensington worked directly with Microsoft to provide professional-level solutions that look as good as they function, so you can work like a pro.

Dual Wireless Technology
Dual Wireless Technology

The ultimate in wireless freedom, allowing you to connect either via Bluetooth® LE that allows you to save a valuable USB port or through a highly reliable 2.4GHz USB nano receiver

TrackballWorks™ Customization
TrackballWorks™ Customization

Free downloadable software provides an even more personalized experience, giving you the ability to assign a wide variety of program functions to each of the 4 buttons, as well as adjusting cursor and scrolling speeds

DiamondEye™ Optical Tracking
DiamondEye™ Optical Tracking

Movement detection technology provides smooth, precise cursor control so you can get where you want on the screen quickly with less hand movement, improving productivity and efficiency

Scroll Ring and Large Ball
Scroll Ring and Large Ball

Spin the dial to move up and down web pages or documents with complete ease. The red ball has been specially designed with an absolute spherical, hard surface for precise tracking and control.

Ambidextrous Design
Ambidextrous Design

Works equally well for both right-handed and left-handed users to get the most out of their trackball

Detachable Wrist Rest
Detachable Wrist Rest

Soft cushioning cradles the hand and wrist in ergonomic comfort for pain-free productivity during extended periods of activity on the computer

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Trackball
Movement resolution *
400 DPI
Buttons type
Pressed buttons
Scroll type *
Ring
Programmable mouse buttons
Yes
Buttons quantity *
4
Frequency band
2.4 GHz
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Sensor type
Optical
Trackball diameter
5.5 cm
Design
Form factor *
Ambidextrous
Product colour *
Black
Power
Power source *
Batteries
Battery type
AA
Battery technology
Alkaline
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
System requirements
Other operating systems supported
ChromeOS
Weight & dimensions
Width
177.8 mm
Depth
101.6 mm
Height
260.3 mm
Weight
635 g
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Other features
Compatibility
Surface Book 3, Surface Go, Surface Laptop 1 (13"), Surface Laptop 5 (15"), Surface Pro 8, Surface Go 3, Surface Laptop Studio, Surface Laptop 2, Surface Laptop Go 2, Surface Pro 4, Surface Laptop Go, Surface Book 1, Surface Book 2, Surface Go 2, Surface Laptop SE, Surface Pro 6, Surface Pro 9, Surface Studio, Surface Studio 2, Surface Studio 2+, Surface Laptop 3, Surface Laptop 4, Surface Laptop 5 (13.5"), Surface Pro 5, Surface Pro 7, Surface Pro 7+, Surface Pro X
Compatible operating systems
Windows 7 or above; Windows 8.1; macOS 10.9; Chrome OS 44 or above; Windows 10; macOS 10.10 or above; macOS 10.13 or above; macOS Sierra 10.12; Windows 7; Windows 8; macOS 10.8; macOS 10.9 or above; macOS X 10.11
Logistics data
Country of origin
Taiwan
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:11:04
Uk has collected 7 expert reviews for Kensington Expert Mouse® Wireless Trackball and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
gadgetexplained.com
Updated:
2019-12-23 06:06:57
Those who spend a lot of time on a computer will be familiar with the strain that happens when you work on a computer for too long. Hands, in particular, get a fair amount of abuse from constantly holding a mouse, which gets worse when you...
0%
techwalls.com
Updated:
2019-12-23 06:06:57
A few years ago, I tested a wireless trackball from Logitech and quite loved it. In fact, I used that M570 trackball for over 4 years until I needed a normal mouse for gaming. That trackball was good enough for normal usage but still can't compete with a...
0%
examiner.com
Updated:
2019-12-23 06:06:57
Trackballs are superior to pushing a mouse around, is what most people say. The obvious fact that you can spin a ball easier than moving a mouse around isn't the only reason for using one though. There's also the fact that in use none of the movements tha...
80%
pcmag.com
Updated:
2020-07-26 11:01:21
Like many ergonomic products, trackballs are an acquired taste-often, acquired by sheer painful necessity. It can feel strange to switch from using a mouse, which feels like an extension of your arm, to rolling a ball to move your cursor. But if you have...
Good Comfortable design, including game-changing scrolling ring, Bluetooth and 2.4GHz wireless, Detachable wrist rest, Lots of customization available via config software...
Bad Relies on disposable batteries (may be a pro to some), Noisy click panels...
Bottom line Wrist need a rest? The Kensington Expert Mouse Wireless Trackball has everything you need to make the fingers-only trackball experience your own...
90%
Brand Image Product code Product Stock Price from
Kensington Pro Fit® Bluetooth® Mobile Mouse — Black Kensington Pro Fit® Bluetooth® Mobile Mouse — Black
(show image)
K72451WW Pro Fit® Bluetooth® Mobile Mouse — Black
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
United States 3 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)