location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Pro Fit® Wired Windows® Gesture Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Fit® Wired Windows® Gesture Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72413WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896724131 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2024 16:21:24
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Pro Fit® Wired Windows® Gesture Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 1800 DPI Black
  • - Ambidextrous
  • - Scroll type: Wheel Buttons quantity: 4
  • - Power source: Cable
More>>>
Multi-Function Gesture Button
Multi-Function Gesture Button

Designed specifically for Windows 10/8.1/8 users, the button allows you to perform up to six specific tasks (Zoom, Forward/Back, Show Desktop, Task View, Add Virtual Desktop, Start Menu) normally only available through gesturing on the touchscreen, letting you navigate with complete ease

1800 DPI Sensor
1800 DPI Sensor

The high-definition optical sensor tracks the mouse movements with smooth accuracy for superior performance and productivity

Compact, Mobile Design
Compact, Mobile Design

The two-button, scroll wheel design, along with the gesture button, gives users a comfortable and familiar feel along with contours that allows for pain-free extended usage

Plug & Play Installation
Plug & Play Installation

Simply insert the USB cable into your Windows 10/8.1/8 device and you’ll be up and scrolling quickly as the mouse driver will download and install automatically

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Movement detection technology *
Optical
Movement resolution *
1800 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Programmable mouse buttons
No
Buttons quantity *
4
Button functions
Down, Forward, On, Up, Zoom in, Zoom out, Back
Recommended usage
Universal
Keypad integrated
No
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Black
Laser colour
Blue
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
Power consumption
100 mA
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Width
58 mm
Depth
38 mm
Height
99 mm
Weight
90 g
Packaging data
Quantity per pack *
1 pc(s)
Quick start guide
Yes
Package width
130 mm
Package depth
60 mm
Package height
200 mm
Package weight
170 g
Logistics data
Harmonized System (HS) code
84716070
Products per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
50085896724136
Master (outer) case width
150 mm
Master (outer) case length
380 mm
Master (outer) case height
230 mm
Master (outer) case gross weight
1.27 kg
Brand Image Product code Product Stock Price from
Kensington K72464WW mouse Office Ambidextrous RF Wireless 1000 DPI Kensington K72464WW mouse Office Ambidextrous RF Wireless 1000 DPI
(show image)
K72464WW K72464WW