location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C to DP Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to DP Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N9K78AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894098153 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 764998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2025 13:19:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2025
Product end of life date
Bullet Points HP USB-C to DP Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB version: 3.2 Gen 1 (3.1 Gen 1) USB Type-C Male
  • - Number of displays supported: 1
  • - Black
More>>>
Show and tell

Connect the adapter to your tablet or notebook’s USB-C™ port and broadcast to a monitor, projector or TV through the DisplayPort connection.

Pack and go

Take the small adapter with you in your device’s carrying case for quick projection wherever you work.

World-class support

Rest easy with a one-year limited warranty.

Performance
USB connector type
USB Type-C
USB connector gender
Male
USB version *
3.2 Gen 1 (3.1 Gen 1)
DVI output *
No
HDMI output *
No
DisplayPort output *
No
Number of displays supported *
1
DisplayPorts quantity
1
Design
Product colour
Black
Weight & dimensions
Width
23.6 mm
Depth
180 mm
Height
15.2 mm
Weight
32.3 g
Logistics data
Products per master (outer) case
12 pc(s)
Products per pallet
1536 pc(s)
Harmonized System (HS) code
84733020
Country Distributor
Nederland 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Australia 3 distributor(s)
Deutschland 3 distributor(s)
United Arab Emirates 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)