location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!WLAN Repeater 1160 866 Mbit/s Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!WLAN Repeater 1160
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002756
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125027567
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:32
The date of the most recent change of this product data-sheet in Icecat.
Data transmission
Maximum data transfer rate *
866 Mbit/s
Network
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Security
Security algorithms
WPA, WPA2
Management features
Web-based management
Yes
Features
Product colour
Red, White
LED indicators
Power, WLAN
Power
Power consumption (typical)
2.8 W
Weight & dimensions
Dimensions (WxDxH)
125 x 62.6 x 76.5 mm
Weight
151 g
Source Testseek summary Average rating
Reviews
Updated:
2018-04-02 02:15:00
Uk has collected 11 expert reviews for AVM FRITZ!WLAN Repeater 1160 866 Mbit/s Red, White and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Brand Image Product code Product Stock Price from
AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White
(show image)
20002732 FRITZ!WLAN Repeater DVB-C 0.00
(excl. VAT)
0 (incl. VAT)
FRITZ!WLAN Repeater 1750E International Red, White FRITZ!WLAN Repeater 1750E International Red, White
(show image)
20002712 FRITZ!WLAN Repeater 1750E International 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater 1750E, DE Red, White AVM FRITZ!WLAN Repeater 1750E, DE Red, White
(show image)
20002686 FRITZ!WLAN Repeater 1750E, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater 450E International 450 Mbit/s Red, White AVM FRITZ!WLAN Repeater 450E International 450 Mbit/s Red, White
(show image)
20002678 FRITZ!WLAN Repeater 450E International 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater 450E, DE 450 Mbit/s AVM FRITZ!WLAN Repeater 450E, DE 450 Mbit/s
(show image)
20002589 FRITZ!WLAN Repeater 450E, DE 0.00
(excl. VAT)
0 (incl. VAT)
FRITZ!DECT Repeater 100 Edition International FRITZ!DECT Repeater 100 Edition International
(show image)
20002641 Repeater 100 Edition International 0.00
(excl. VAT)
0 (incl. VAT)
FRITZ!WLAN Repeater 310 International 300 Mbit/s White FRITZ!WLAN Repeater 310 International 300 Mbit/s White
(show image)
20002600 FRITZ!WLAN Repeater 310 International 0.00
(excl. VAT)
0 (incl. VAT)
FRITZ!DECT Repeater 100, DE FRITZ!DECT Repeater 100, DE
(show image)
20002598 FRITZ!DECT Repeater 100, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater 300E International Network repeater 1000 Mbit/s Red, White AVM FRITZ!WLAN Repeater 300E International Network repeater 1000 Mbit/s Red, White
(show image)
20002500 FRITZ!WLAN Repeater 300E International 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater 300E Network repeater 1000 Mbit/s Red, White AVM FRITZ!WLAN Repeater 300E Network repeater 1000 Mbit/s Red, White
(show image)
20002499 FRITZ!WLAN Repeater 300E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)