location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PDS-5000F scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDS-5000F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDS-5000F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766754798
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2025 09:19:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PDS-5000F scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD
  • - A4 Scanning media types supported: Labels, Plastic Card, Thin paper
  • - Maximum scan size: 216 x 5994 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 53 W
  • - Scanning noise level: 55 dB
  • - Internal memory: 512 MB Built-in processor 240 MHz
More>>>
Scanning
Maximum scan size *
216 x 5994 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
ADF scan speed (b/w, A4)
60 ppm
ADF scan speed (colour, A4)
60 ppm
Black/white scanning colour modes
Monochrome
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Black
Display
LCD
Built-in display *
No
Performance
Sensor type *
CCD
Light source
LED
Scan file formats
BMP, DOC, HTM, JPG, PDF, PNG, RTF, TIFF, TXT, XLS, XPS
Scan to
E-mail, FTP, File, HTTP, Image, OCR
Scan drivers
ICA, SANE, TWAIN, WIA
Scanning noise level
55 dB
Internal memory
512 MB
Built-in processor
Avision Vision Max II
Processor frequency
240 MHz
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Labels, Plastic Card, Thin paper
Maximum ISO A-series paper size *
A4
Auto Document Feeder (ADF) media weight
28 - 400 g/m²
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
53 W
Power consumption (standby)
17.6 W
Power
Power consumption (off)
0.3 W
Power consumption (PowerSave)
2.7 W
Weight & dimensions
Width
438 mm
Depth
380 mm
Height
725 mm
Weight
6.7 kg
Packaging data
Package width
730 mm
Package depth
439 mm
Package height
386 mm
Package weight
9.2 kg
Packaging content
Cables included
USB
Drivers included
Yes
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 5.0, Debian 5.0.1, Debian 5.0.2, Debian 5.0.3, Debian 6.0, Debian 7.0, Debian 8.0, Fedora 11, Fedora 12, Fedora 13, Fedora 14, Fedora 15, Fedora 18, Fedora 6, Fedora 7, Fedora 8, Fedora 9, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, SuSE Linux 11.1, SuSE Linux 11.2, SuSE Linux 12.0, SuSE Linux 9.3
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Spare part retention
5 year(s)
Technical details
Pallet type
1200 x 1000 mm
Logistics data
Products per pallet
12 pc(s)
Country of origin
China
Master (outer) cases per pallet
12 pc(s)
Layers per pallet
4 pc(s)
Pallet gross weight
195.6 kg
Pallet gross height
16.3 cm
Master (outer) cases per pallet layer
3 pc(s)
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2017-12-13 01:37:33
Uk has collected 4 expert reviews for Brother PDS-5000F scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
goodgearguide.com.au
Updated:
2017-12-13 01:37:32
No one ever talks about scanners these days. At least not typical consumers, who often make do with the built-in scanner on a multifunction centre. However, for business users, a dedicated scanner can come in handy, especially when it's of the calibre of...
Good High-speed scanning, Duplex scanning, Simple to use...
Bad Paper guide could be better...
75%
pcworld.co.nz
Updated:
2017-12-13 01:37:33
No one ever talks about scanners these days. At least not typical consumers, who often make do with the built-in scanner on a multifunction centre. However, for business users, a dedicated scanner can come in handy, especially when it's of the calibre of...
Good High-speed scanning, Duplex scanning, Simple to use...
Bad Paper guide could be better...
75%
pcmag.com
Updated:
2020-06-10 03:19:37
A high-volume sheet-fed document scanner designed for heavy workloads in medium-to-large offices and workgroups, the $899.99 Brother PDS-5000 High-Speed Color Desktop Scanner is fast and accurate. But compared with the similarly priced Editors' Choice HP...
0%
Brand Image Product code Product Stock Price from
Brother PDS-5000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey Brother PDS-5000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey
(show image)
PDS-5000 PDS-5000 0.00
(excl. VAT)
0 (incl. VAT)
Brother PDS-6000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey Brother PDS-6000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey
(show image)
PDS-6000 PDS-6000 0.00
(excl. VAT)
0 (incl. VAT)
Brother ADS-2100e ADF scanner 600 x 600 DPI A4 Black Brother ADS-2100e ADF scanner 600 x 600 DPI A4 Black
(show image)
ADS-2100E ADS-2100e 0.00
(excl. VAT)
0 (incl. VAT)
Brother ADS-2600We ADF scanner 600 x 600 DPI A4 Black Brother ADS-2600We ADF scanner 600 x 600 DPI A4 Black
(show image)
ADS-2600WE ADS-2600We 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Portugal 1 distributor(s)